EN
  • EN
  • DE

LDC1614QRGHRQ1

Part No LDC1614QRGHRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC IND TO DGTL 28B 4.08K 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Inductance-to-Digital Converter
Number of Channels 4
Resolution (Bits) 28 b
Sampling Rate (Per Second) 4.08k
Data Interface I²C
Voltage Supply Source Single Supply
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number LDC1614
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366661-LDC1614QRGHRQ1
Ultra Librarian 3D Model Ultra Librarian LDC1614QRGHRQ1 CAD Model

Description

Product Overview: LDC1614QRGHRQ1 from Texas Instruments

The LDC1614QRGHRQ1 is a highly precise inductance-to-digital converter (LDC) from Texas Instruments, designed to provide accurate inductance measurements in a variety of applications. This advanced sensor interface IC is part of TI's automotive-qualified product offerings, making it ideal for use in automotive systems as well as industrial and consumer electronics where reliability and accuracy are paramount.

The LDC1614QRGHRQ1 offers a high-resolution, noise-resistant measurement technique for inductive sensing solutions, enabling the detection of fine movements in applications such as position sensing, fluid level measurement, and proximity detection. With its robust design, it can operate in harsh environments, handling temperature variations and electromagnetic interference with ease.

Key Features

  • High Resolution: The device provides sub-micron resolution in position-sensing applications, which is essential for accurate and sensitive feedback.
  • Multiple Channel Support: It can interface with up to four inductive sensors, allowing for multiple sensing elements in a single system design.
  • Low Power Consumption: Designed for power-sensitive applications, it ensures efficient operation with its low-power consumption features.
  • Robust Noise Immunity: The LDC1614QRGHRQ1 is designed to resist environmental noise, which makes it suitable for use in electrically noisy environments.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications.

Applications

The versatility of the LDC1614QRGHRQ1 allows it to be used across various applications where precise inductance measurement is critical. It is particularly well-suited for:

  • Automotive systems, including position sensing in pedals, gear shifters, and braking systems.
  • Industrial equipment, such as in the measurement of fluid levels or for providing feedback in automated machinery.
  • Consumer electronics, including in gaming controllers or other devices where human-machine interface is enhanced through sensitive position detection.

With its combination of high precision, reliability, and versatility, the LDC1614QRGHRQ1 from Texas Instruments stands as a top-tier choice for designers looking to implement inductive sensing technology in their automotive, industrial, or consumer-based projects.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1281 $56.8967
15+ $6.6692 $100.0380
24+ $6.4608 $155.0592
32+ $6.2524 $200.0768
42+ $6.0440 $253.8480
56+ $5.4188 $303.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,232 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess