EN
  • EN
  • DE
  • IT

LDC0851HDSGT

Part No LDC0851HDSGT
Manufacturer Texas Instruments
Catalog Proximity Sensors
Description INDUCTIVE PROXIMITY SWITCH 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Status Active
Sensor Type Inductive
Output Type Push-Pull
Supply Voltage - Operating 1.71 V to 3.46 V
Termination Style PC Pin
Temperature Range - Operating -40°C to 125°C
Dimension 8-WFDFN Exposed Pad
Win Source Part Number 1052103-LDC0851HDSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LDC0851HDSGT CAD Model

Description

The LDC0851HDSGT is a high-performance, inductive switch designed by Texas Instruments, renowned for its precision and reliability in sensing applications. This innovative component utilizes inductive sensing technology to detect the presence or absence of a conductive target, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Unlike traditional magnetic switches, the LDC0851HDSGT does not require a magnet, offering greater flexibility and reducing system complexity and cost. It operates on the principle of eddy current losses, and its differential architecture provides excellent immunity to environmental interferences such as dirt, dust, moisture, and oil, which can be particularly beneficial in harsh working conditions.

This device boasts a push-pull output configuration, delivering a robust output signal that can directly drive a microcontroller input without the need for additional components. The LDC0851HDSGT is characterized by its high resolution and sensitivity, capable of detecting even small changes in the target's position. Furthermore, it offers a wide supply voltage range from 3.3V to 38V, making it versatile for various power environments.

The LDC0851HDSGT also features a low power consumption profile, which is essential for battery-powered applications. Its compact form factor is encapsulated in an 8-pin SOT (small outline transistor) package, ensuring a minimal footprint on printed circuit boards and facilitating easy integration into existing designs.

Texas Instruments provides comprehensive support for the LDC0851HDSGT, including detailed datasheets, application notes, and design tools to help engineers streamline the development process. This ensures that integrating the LDC0851HDSGT into your project is as efficient and straightforward as possible, allowing for rapid prototyping and deployment.

In summary, the Texas Instruments LDC0851HDSGT is a robust and versatile inductive switch that offers high performance in a wide array of applications. Its ease of use, low power consumption, and resistance to environmental factors make it a smart choice for designers looking to enhance the reliability and functionality of their sensing solutions.

You May Also Be Interested in

Autonics
SENSOR PROX INDUCTIVE 4MM CYLIND
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 1.5MM CYL
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Autonics
SENSOR PROX INDUCT 50.00MM MOD
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 5MM CYLIND
Lowest to $4.7860
Honeywell
PROX SENSOR 941-D4V-2D-001-300E
Need more? Email Us
Semtech Corporation
SX9338 1.8X2.1 10L DFN
Lowest to $10.3901
Omron
SENSOR PROX INDUCTIVE 1.6MM MOD /
Need more? Email Us
Molex, LLC
SENSOR PROX INDUCTIVE 8MM CYLIND
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9022 $54.1320
140+ $0.7403 $103.6420
210+ $0.7172 $150.6120
290+ $0.6940 $201.2600
375+ $0.6709 $251.5875
500+ $0.6015 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess