EN
  • EN
  • DE

LC245A

Part No LC245A
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Description OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 75816-LC245A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC245A CAD Model

Description

The Texas Instruments LC245A is an advanced high-speed CMOS (Complementary Metal-Oxide-Semiconductor) octal bidirectional transceiver designed for asynchronous two-way communication between data buses.

  • Part of: 74LCX family
  • Design: designed to drive heavily loaded backplanes and data buses
  • Voltage Range: 2.0V to 3.6V
  • 5V tolerant input: allows it to interface with 5V logic chips
  • Maximum data rate: 250 Mbps
  • Configuration: octal (8-bit) configuration
  • Transceiver capability: bidirectional transceiver
  • Control Inputs: separate control inputs
  • Technology: advanced CMOS technology
  • Feature: Bus Hold circuit that eliminates the need for external pull-up resistors

You May Also Be Interested in

STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
LSI Computer Systems
Need more? Email Us
Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess