EN
  • EN
  • DE

JM38510/33701B2A

Part No JM38510/33701B2A
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54F138 3-LINE TO 8-LINE DECODERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 37 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1230743-JM38510/33701B2A
Ultra Librarian 3D Model Ultra Librarian JM38510/33701B2A CAD Model

Description

The JM38510/33701B2A is a high-reliability integrated circuit from Texas Instruments, designed to meet the stringent requirements of military and aerospace applications. This precision device is part of Texas Instruments' range of semiconductor products that are known for their quality, durability, and performance.

Key Features

  • Military Grade: The JM38510/33701B2A is manufactured to comply with military specifications, ensuring robust performance in extreme conditions.
  • High Precision: Engineered for accuracy, this component offers precise voltage regulation, stable operation, and low noise, making it ideal for critical systems.
  • Wide Operating Temperature Range: It is designed to operate effectively over a broad temperature range, suitable for various harsh environments.
  • Reliability: With Texas Instruments' reputation for reliability, this product is tested rigorously to ensure its longevity and consistent performance.

Applications

The JM38510/33701B2A is versatile and can be used in a variety of applications, including:

  • Avionics and onboard systems
  • Communications equipment
  • Navigation and radar systems
  • Spacecraft power supply systems
  • Military hardware and vehicles

Technical Specifications

Parameter Value
Package/Case Hermetically sealed
Input Voltage Range Specified by the manufacturer
Output Voltage Stable and regulated
Operating Temperature Specified wide range

Quality Assurance

Texas Instruments is committed to providing high-quality products. The JM38510/33701B2A undergoes stringent testing procedures to ensure it meets the high standards required for military and aerospace applications.

For detailed product specifications, technical data, and ordering information, please refer to the official Texas Instruments product datasheet or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess