EN
  • EN
  • DE

JM38510/30901BEA

Part No JM38510/30901BEA
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54LS151 DATA SELECTORS/MULTIPLEX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 28 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 608976-JM38510/30901BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/30901BEA CAD Model

Description

The JM38510/30901BEA is a high-reliability integrated circuit from Texas Instruments, renowned for its exceptional performance and durability. This component is part of Texas Instruments' range of military-grade products, designed to meet the stringent requirements of defense and aerospace applications.

With its robust construction, the JM38510/30901BEA guarantees operation under extreme conditions, making it an ideal choice for mission-critical systems. The device operates over a wide temperature range and is resistant to high levels of shock and vibration, ensuring reliable performance in the harshest environments.

Key Features:

  • Temperature Range: The component is designed to function effectively over a broad temperature spectrum, typically from -55°C to +125°C, accommodating the thermal challenges of military and aerospace applications.
  • Package Type: It is available in a hermetically sealed package, which provides additional protection against moisture and contaminants, further enhancing its reliability.
  • Quality Standards: As with all Texas Instruments military-grade products, the JM38510/30901BEA adheres to rigorous quality standards, including MIL-STD-883, ensuring it meets the highest level of quality and performance.
  • Longevity and Support: Texas Instruments supports its military-grade products with long-term availability and comprehensive technical support, making the JM38510/30901BEA a secure choice for systems with extended service lives.

Applications:

The device is suited for a variety of high-reliability applications, including:

  • Avionics and onboard aircraft systems
  • Space exploration vehicles and satellites
  • Military communication systems
  • Navigation and guidance systems
  • Marine instrumentation

In summary, the Texas Instruments JM38510/30901BEA is a testament to the company's commitment to providing high-quality, reliable components for the most demanding applications. Its combination of temperature resilience, package integrity, and adherence to military standards makes it an exemplary choice for any project where failure is not an option.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.1092 $98.1092
2+ $94.9444 $189.8888
3+ $91.7796 $275.3388
4+ $82.2852 $329.1408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess