EN
  • EN
  • DE

JM38510/30302BDA

Part No JM38510/30302BDA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54LS27 TRIPLE 3-INPUT POSITIVE-N / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 12 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922389-JM38510/30302BDA
Ultra Librarian 3D Model Ultra Librarian JM38510/30302BDA CAD Model

Description

The JM38510/30302BDA is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of Texas Instruments' range of military-grade electronic components, known for their reliability and durability under extreme conditions.

Key Features

  • Military Specifications: The JM38510/30302BDA meets stringent military specifications, making it suitable for use in applications where standard commercial products might not survive.
  • Temperature Range: It operates effectively over a broad temperature range, ensuring consistent performance in environments that are too harsh for regular commercial-grade components.
  • Robust Packaging: Encased in a durable package, this integrated circuit is designed to withstand physical stress and exposure to elements that could compromise the integrity of standard electronics.
  • Quality Assurance: Texas Instruments' commitment to quality means that the JM38510/30302BDA has undergone rigorous testing to ensure it meets the high standards expected from military-grade components.
  • Long-Term Availability: As with many of Texas Instruments' military-grade products, the JM38510/30302BDA is designed for long-term availability, making it a reliable choice for systems that require extended lifecycles.

Applications

The JM38510/30302BDA is ideally suited for a range of high-reliability applications, including but not limited to:

  • Defense and aerospace systems
  • Communications equipment
  • Marine and submarine electronics
  • Spacecraft and satellite components
  • High-reliability industrial applications

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official Texas Instruments datasheet for the JM38510/30302BDA. This document provides comprehensive information including electrical characteristics, pin configurations, and recommended operating conditions.

In summary, the JM38510/30302BDA from Texas Instruments stands as a testament to the company's dedication to producing high-quality, reliable components for the most demanding of applications, ensuring that systems operate flawlessly, even in the toughest conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess