EN
  • EN
  • DE

JM38510/05254BCA

Part No JM38510/05254BCA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description CD4025B-MIL CMOS TRIPLE 3-INPUT / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 6 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1198858-JM38510/05254BCA
Ultra Librarian 3D Model Ultra Librarian JM38510/05254BCA CAD Model

Description

The JM38510/05254BCA is a high-quality integrated circuit (IC) from Texas Instruments, renowned for their precision and reliability in the electronics industry. This particular product is part of the JM38510 series, which is known for its military-grade components designed to meet stringent requirements in terms of performance and durability.

Key Features

  • Military Specifications: The JM38510/05254BCA is manufactured to comply with the rigorous standards of military specifications, ensuring optimal performance in even the most challenging conditions.
  • Dual-In-Line Package: Encased in a hermetically sealed dual-in-line package (DIP), this IC provides excellent protection against environmental factors such as moisture and dust, contributing to its longevity and reliability.
  • High-Speed Operation: Designed for high-speed applications, this product is capable of processing signals at a rapid pace, making it suitable for critical communication systems and advanced computing operations.
  • Analog and Digital Compatibility: The JM38510/05254BCA can seamlessly integrate with both analog and digital components, offering flexibility in a wide array of electronic systems.
  • Low Power Consumption: Despite its robust performance, the IC maintains low power consumption, which is essential for energy-efficient designs and prolonging the life of battery-powered devices.

Applications

The JM38510/05254BCA is versatile enough to be used in a multitude of applications. It is particularly well-suited for:

  • Defense and aerospace electronics, where reliability under extreme conditions is non-negotiable.
  • Communication systems that require fast and accurate signal processing.
  • High-performance computing and advanced digital processing units.
  • Navigation and control systems for both civilian and military vehicles.

Quality Assurance

Texas Instruments is committed to providing only the highest quality components. The JM38510/05254BCA undergoes rigorous testing and quality control measures to ensure it meets the expectations set for military-grade components. With Texas Instruments' reputation for excellence, customers can trust in the reliability and performance of the JM38510/05254BCA for their critical applications.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess