EN
  • EN
  • DE

JM38510/00303BCA

Part No JM38510/00303BCA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SN5438 QUADRUPLE 2-INPUT POSITIV / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 16 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 608927-JM38510/00303BCA
Ultra Librarian 3D Model Ultra Librarian JM38510/00303BCA CAD Model

Description

Texas Instruments presents the JM38510/00303BCA, a high-reliability integrated circuit designed to meet the stringent requirements of demanding applications. This product is part of TI's range of military-grade components, engineered to provide exceptional performance in environments where standard commercial components may not suffice.

The JM38510/00303BCA is a dual monolithic operational amplifier that features a well-balanced combination of high-speed, input flexibility, and thermal stability. It is characterized by its low input bias and offset currents as well as low offset voltage and offset voltage drift, making it an ideal choice for high-precision analog applications.

With its robust design, the JM38510/00303BCA ensures reliable operation under extreme conditions, including wide temperature ranges and high levels of mechanical stress. This makes it particularly suitable for use in military, aerospace, and space applications, where consistent performance and long-term durability are critical.

The device is packaged in a hermetically sealed ceramic package that provides excellent resistance to environmental factors such as humidity and dust, further enhancing its reliability. Additionally, the JM38510/00303BCA has been subjected to rigorous testing and quality control measures, ensuring that it meets the high standards expected of military-grade components.

Key features of the JM38510/00303BCA include:

  • High reliability and performance stability
  • Low input bias and offset currents
  • Durable ceramic package for enhanced environmental resistance
  • Wide operating temperature range
  • Designed for demanding military and aerospace applications

In conclusion, the JM38510/00303BCA from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable components for critical applications. Its combination of advanced features and robust packaging makes it an excellent choice for systems where failure is not an option.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3845 $56.3070
13+ $7.7001 $100.1013
21+ $7.4595 $156.6495
28+ $7.2189 $202.1292
36+ $6.9783 $251.2188
48+ $6.2564 $300.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess