EN
  • EN
  • DE

ISOW7841AQDWEQ1

Part No ISOW7841AQDWEQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTO RISO DIG ISOLATOR WITH INT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000687-ISOW7841AQDWEQ1
Manufacturer Texas Instruments
Category Isolators Digital Isolators
Series Automotive, AEC-Q100
Type Automotive, AEC-Q100
Package Tube
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Voltage - Supply 3V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian ISOW7841AQDWEQ1 CAD Model

Description

ISOW7841AQDWEQ1 - High-Performance, Quad-Channel Digital Isolator

The ISOW7841AQDWEQ1 is a state-of-the-art, high-performance, quad-channel digital isolator designed and manufactured by Texas Instruments. This robust component is engineered to provide signal isolation in a wide array of applications, including industrial, medical, and automotive systems, where reliability and signal integrity are of paramount importance.

The device integrates a capacitive isolation technology that offers several advantages over optocouplers and other isolation methods. These benefits include longer service life, higher data rates, and improved stability over temperature and time. With a working voltage of up to 1000VRMS and reinforced insulation, the ISOW7841AQDWEQ1 ensures safe and reliable operation even in harsh electrical environments.

The ISOW7841AQDWEQ1 supports a wide supply voltage range from 2.25V to 5.5V, which allows for flexible integration into various system designs. The device boasts a high data rate of up to 100Mbps, ensuring fast and efficient communication between isolated domains. Additionally, it features low power consumption, which is critical for energy-sensitive applications.

This digital isolator comes in a compact 16-pin SOIC (DWE) package, making it suitable for space-constrained applications. Its quad-channel configuration consists of four forward and zero reverse-direction channels, providing design flexibility. The ISOW7841AQDWEQ1 also includes integrated noise filters to minimize the impact of high-frequency noise and ensure clean signal transmission.

Texas Instruments has designed the ISOW7841AQDWEQ1 with safety in mind. It has been certified to meet VDE V 0884-11 (VDE V 0884-11:2017-01) and UL 1577 standards for reinforced insulation. This makes the product ideal for applications requiring stringent safety certifications and operational reliability.

In summary, the ISOW7841AQDWEQ1 from Texas Instruments is a robust and versatile digital isolator that offers superior performance and safety features. Its integration into your system design will ensure reliable isolation and signal integrity, enhancing the overall performance and longevity of your electronic products.

You May Also Be Interested in

NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4529 $61.3587
6+ $16.7819 $100.6914
10+ $16.2574 $162.5740
13+ $15.7330 $204.5290
17+ $15.2086 $258.5462
23+ $13.6353 $313.6119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 971 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess