EN
  • EN
  • DE

PAM8610 PAM

Part No PAM8610 PAM
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 10W CLASS D 40UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 10W x 2 @ 8 Ohm
Supply Voltage - Operating 7 V to 15 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 40-QFN (6x6)
Dimension 40-WFQFN Exposed Pad
Win Source Part Number 045608-PAM8610 PAM
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PAM8610 PAM CAD Model

Description

Introducing the PAM8610 PAM from Diodes Incorporated

The PAM8610 is a high-performance audio amplifier from Diodes Incorporated that offers a seamless integration for designers looking to enhance audio experiences in a variety of applications. With its impressive efficiency and compact size, the PAM8610 stands out in the market as a reliable solution for portable and space-constrained audio systems.

This Class-D amplifier is capable of delivering 10W per channel at a 4-ohm load with a 13V supply, ensuring powerful and clear sound reproduction for even the most demanding audio tracks. The PAM8610 operates with a supply voltage range from 7.5V to 15V, providing flexibility in various power environments and making it suitable for a wide range of consumer electronics.

One of the key features of the PAM8610 is its low THD+N (Total Harmonic Distortion + Noise), which allows for high-fidelity audio playback. This is especially important for audiophiles and those who demand pristine sound quality in applications such as home theaters, desktop audio systems, and active speakers.

In addition to its impressive audio performance, the PAM8610 is designed with energy efficiency in mind. The Class-D architecture ensures that the amplifier runs cool, reducing the need for heat sinks and enabling the use of smaller, more energy-efficient power supplies. This makes the PAM8610 an eco-friendly choice for battery-powered devices, such as Bluetooth speakers and other portable audio gadgets.

The integration process is streamlined thanks to the PAM8610's built-in features, including over-temperature and short-circuit protection, which safeguard the amplifier and connected components from potential damage. Furthermore, the device is offered in a space-saving 24-pin QFN package, which is ideal for applications where board real estate is at a premium.

Whether you're designing a high-quality sound system for consumer electronics or looking for a reliable audio solution for your next project, the PAM8610 from Diodes Incorporated represents a blend of performance, efficiency, and ease of integration that is hard to match.

Explore the capabilities of the PAM8610 and elevate your audio projects with the sound quality and reliability that Diodes Incorporated is known for.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9956 $59.7360
145+ $0.8177 $118.5665
220+ $0.7912 $174.0640
305+ $0.7658 $233.5690
395+ $0.7404 $292.4580
525+ $0.6641 $348.6525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess