EN
  • EN
  • DE

ISO7821FDWR

Part No ISO7821FDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5700VRMS 2CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5700Vrms Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7821
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42412-6, -296-42412-1-ND, 296-42412-2, 296-42412-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922137-ISO7821FDWR
Ultra Librarian 3D Model Ultra Librarian ISO7821FDWR CAD Model

Description

ISO7821FDWR Digital Isolator from Texas Instruments

The ISO7821FDWR is a high-performance, robust digital isolator designed and manufactured by Texas Instruments (TI). This component is a crucial element in applications that require high-voltage isolation and noise immunity, especially in industrial and medical environments. The ISO7821FDWR is part of TI's ISO782x series, which is known for its reliability and advanced isolation capabilities.

Key Features

  • Isolation Ratings: The ISO7821FDWR offers an isolation voltage of 5.7kV RMS for 1 minute and has a reinforced insulation rating, making it suitable for safety-critical applications.
  • High-Speed Data Transfer: With a signaling rate up to 100 Mbps, this digital isolator ensures high-speed communication with low propagation delays, ideal for fast data transfer requirements.
  • Low Power Consumption: The device is designed for energy efficiency, with low power consumption that helps in reducing the overall power budget of the system.
  • Robust Electromagnetic Compatibility (EMC): It features high immunity to electromagnetic interference (EMI) and low emissions that minimize the impact of noise in sensitive applications.
  • Wide Temperature Range: The ISO7821FDWR operates effectively over a wide temperature range from -40°C to +125°C, accommodating various industrial environments.

Applications

This digital isolator is highly versatile and can be used in a variety of applications, such as:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Isolated data interfaces in motor drives
  • Solar inverters and renewable energy systems
  • Isolated power supplies

Package and Quality

The ISO7821FDWR is available in a wide-body SOIC-16 package, providing ample creepage and clearance distances required for reliable high-voltage isolation. The device is also characterized for partial discharge performance, which ensures long-term reliability and lifespan. TI's commitment to quality is evident in the ISO7821FDWR, as it is manufactured to meet or exceed industry standards for isolation and performance.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3592 $50.1552
15+ $6.8588 $102.8820
23+ $6.6445 $152.8235
32+ $6.4302 $205.7664
41+ $6.2158 $254.8478
54+ $5.5728 $300.9312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess