EN
  • EN
  • DE

ISO7762FDWR

Part No ISO7762FDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 6CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7762
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ISO7762FDWR-ND, 296-ISO7762FDWRTR, 296-ISO7762FDWRDKR, 296-ISO7762FDWRCT
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922133-ISO7762FDWR
Ultra Librarian 3D Model Ultra Librarian ISO7762FDWR CAD Model

Description

The Texas Instruments ISO7762FDWR is a state-of-the-art, high-performance, six-channel digital isolator. This robust component is designed to ensure signal integrity and provide electrical isolation in a wide range of applications, including industrial, medical, and telecommunications systems. The ISO7762FDWR utilizes Texas Instruments' proprietary silicon dioxide (SiO2) insulation barrier, which delivers a high isolation voltage of 5000 Vrms for 1 minute per UL 1577, ensuring reliable operation even in harsh electrical environments.

Key Features

  • Channels: The ISO7762FDWR features six isolation channels, with four forward and two reverse-direction channels, allowing for flexible bidirectional communication.
  • Data Rates: It supports data rates up to 100 Mbps, making it suitable for high-speed signal transmissions without compromising data integrity.
  • Isolation: The device provides robust electromagnetic compatibility (EMC) performance, characterized by low emissions and high immunity to noise, with a typical transient immunity of ±100 kV/µs.
  • Power Supply: It operates with a wide supply range of 2.25 V to 5.5 V, accommodating various system-level power requirements.
  • Low Power Consumption: The ISO7762FDWR is designed for efficiency, with a low power consumption that minimizes the thermal footprint and is ideal for power-sensitive applications.
  • Package: Available in a compact, surface-mount 16-pin SOIC (Small Outline Integrated Circuit) package, it is suitable for space-constrained applications.

Applications

The ISO7762FDWR is versatile and can be used in a multitude of applications that require high isolation and noise immunity. Common applications include:

  • Industrial automation and control systems
  • Isolated sensor interfaces and data acquisition
  • Medical equipment with patient electrical isolation requirements
  • Motor control circuits
  • Power inverters and converters

Conclusion

With its robust design, high-speed data transmission, and strong isolation properties, the Texas Instruments ISO7762FDWR digital isolator is an excellent choice for designers looking to enhance system safety and reliability. Its compatibility with various power supply levels and low-power operation makes it a versatile solution for a wide array of isolated communication requirements.

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6655 $51.3170
34+ $3.0076 $102.2584
52+ $2.9136 $151.5072
71+ $2.8196 $200.1916
92+ $2.7256 $250.7552
123+ $2.4437 $300.5751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess