The ISO7762DBQR from Texas Instruments is a high-performance, six-channel digital isolator with a robust isolation barrier that provides high electromagnetic immunity and low emissions at low power consumption. This component is essential for ensuring signal integrity in mixed-voltage systems and is commonly used in industrial communication, medical equipment, and hybrid electric vehicles.
Key Features
- High Electromagnetic Immunity: The ISO7762DBQR is designed to withstand high levels of electromagnetic interference, ensuring reliable operation in harsh electrical environments.
- Low Power Consumption: This digital isolator is optimized for low power operation, making it suitable for power-sensitive applications.
- Robust Isolation: With reinforced isolation ratings, the device provides safety and robust data integrity, especially critical in medical and industrial applications.
- Wide Operating Temperature Range: The device can operate over a wide temperature range, which is ideal for industrial environments that experience extreme temperature variations.
Applications
- Industrial Automation
- Medical Equipment
- Electric Vehicles
- Motor Drives
- Power Supplies
Product Specifications
Parameter
Value
Channels
6
Isolation Voltage
3000 Vrms
Data Rate
100 Mbps
Supply Voltage
2.25 V to 5.5 V
Operating Temperature
-40°C to +125°C
The ISO7762DBQR is available in a compact SSOP-16 (DBQ) package, which is ideal for space-constrained applications. This device is part of Texas Instruments' extensive portfolio of isolation products designed to provide reliable communication while protecting users and equipment from high voltage spikes and transients.