EN
  • EN
  • DE

ISO7760FDBQR

Part No ISO7760FDBQR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 6CH GP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name ISO7760
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49448-6, 296-49448-2, 296-49448-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922128-ISO7760FDBQR
Ultra Librarian 3D Model Ultra Librarian ISO7760FDBQR CAD Model

Description

Introducing the ISO7760FDBQR Digital Isolator from Texas Instruments

The ISO7760FDBQR is a high-performance, six-channel digital isolator designed by Texas Instruments to provide optimal signal integrity and isolation for a broad range of applications. This cutting-edge component is essential for systems where signal isolation is critical for safety and noise immunity. The ISO7760FDBQR is particularly suitable for industrial communication, medical equipment, and hybrid electric vehicle systems.

Robust Isolation and Safety Features

Each of the six isolation channels in the ISO7760FDBQR is capable of providing galvanic isolation up to 3000 VRMS for 1 minute per UL1577. It also has a reinforced insulation rating according to VDE V 0884-11, ensuring that the device can be used in safety-critical applications. The device's CMTI (Common-Mode Transient Immunity) of 100 kV/µs minimizes the risk of erroneous data transmission due to high-voltage spikes, making it ideal for noisy industrial environments.

High-Speed Data Transfer and Low Power Consumption

With support for data rates up to 100 Mbps, the ISO7760FDBQR ensures fast and reliable data transfer between isolated domains. Despite its high-speed capabilities, it maintains low power consumption, which is crucial for energy-sensitive designs. The device operates with a supply voltage range from 2.25V to 5.5V, giving designers the flexibility to use it in a variety of power environments.

Compact and Reliable Design

The ISO7760FDBQR comes in a compact 16-pin SOIC package, saving valuable board space while providing robust isolation. Its Fail-Safe design ensures that the device outputs default to a high state when input power is lost, further enhancing system safety. The isolator's operational temperature range from -40°C to +125°C allows it to perform reliably in extreme conditions.

Easy Integration and Compliance

Integrating the ISO7760FDBQR into your design is straightforward, with no need for additional components like optocouplers or ferrite beads. It is compliant with a host of international standards, including RoHS and REACH, ensuring that it meets global regulatory requirements. Whether you're designing for advanced industrial automation, mission-critical medical devices, or automotive safety systems, the ISO7760FDBQR from Texas Instruments is the go-to solution for reliable digital isolation.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3722 $52.1884
52+ $1.9464 $101.2128
80+ $1.8856 $150.8480
110+ $1.8248 $200.7280
142+ $1.7639 $250.4738
190+ $1.5815 $300.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess