EN
  • EN
  • DE

ISO7742FDW

Part No ISO7742FDW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7742
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922124-ISO7742FDW
Ultra Librarian 3D Model Ultra Librarian ISO7742FDW CAD Model

Description

The Texas Instruments ISO7742FDW is a state-of-the-art high-speed, quad-channel digital isolator designed to provide robust communication and signal isolation for a wide range of applications. This component is critical in systems where signal integrity and isolation from high voltages are paramount, such as in industrial automation, motor control, medical equipment, and power supply systems.

Key Features:

  • Robust Isolation: With an isolation rating of up to 5000 Vrms for 1 minute, the ISO7742FDW ensures that signals are transferred without interference from high voltages, enhancing safety and system reliability.
  • High-Speed Performance: The device supports data rates up to 100 Mbps, making it suitable for high-speed communication protocols without sacrificing signal integrity.
  • Quad-Channel Configuration: It features four isolated channels, with two channels in each direction, providing flexibility in interfacing with different parts of a system.
  • Low Power Consumption: The ISO7742FDW is designed for energy efficiency, with low power consumption that minimizes heat generation and helps in reducing the overall power budget of the system.
  • Wide Temperature Range: It operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.

Applications:

  • Industrial Automation
  • Motor Control Systems
  • Medical Equipment
  • Power Converters and Inverters
  • Green Energy Applications

Package and Quality:

The ISO7742FDW comes in a compact 16-pin SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into various circuit designs. It is also characterized for enhanced systematic capability and is compliant with a range of industry standards, ensuring high-quality performance and reliability.

Conclusion:

Overall, the Texas Instruments ISO7742FDW is a versatile, high-performance solution for ensuring signal integrity and isolation in demanding applications. Its combination of speed, robust isolation, and low power consumption makes it an excellent choice for designers looking to enhance the safety and reliability of their systems.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0441 $52.2050
120+ $0.8567 $102.8040
185+ $0.8299 $153.5315
250+ $0.8031 $200.7750
325+ $0.7764 $252.3300
435+ $0.6961 $302.8035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,997 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess