EN
  • EN
  • DE

ISO7731DBQR

Part No ISO7731DBQR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 3CH GP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name ISO7731
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ISO7731DBQR-ND, 296-49656-2, 296-49656-1, 296-49656-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922111-ISO7731DBQR
Ultra Librarian 3D Model Ultra Librarian ISO7731DBQR CAD Model

Description

Overview of Texas Instruments ISO7731DBQR

The Texas Instruments ISO7731DBQR is a robust, high-performance triple-channel digital isolator designed to provide outstanding electrical isolation for sensitive electronic components and systems. With its advanced capabilities, this device is an ideal solution for a variety of applications including industrial automation, medical equipment, and any system requiring functional isolation for safety and noise immunity.

Key Features

  • High Isolation Voltage: The ISO7731DBQR offers an isolation voltage of 3000 Vrms for 1 minute, which ensures that the device can withstand high-voltage spikes and transients, providing reliable protection for sensitive circuits.
  • Robust Data Transmission: This digital isolator has a data rate of up to 100 Mbps, making it suitable for high-speed communication without compromising signal integrity.
  • Triple-Channel Configuration: The device features two forward and one reverse-direction channels, allowing for flexible data flow and control signal configurations.
  • Low Power Consumption: With its low power consumption, the ISO7731DBQR is an energy-efficient choice for systems where power efficiency is critical.
  • Wide Temperature Range: The operating temperature range of -40°C to +125°C ensures reliable performance in extreme environmental conditions.
  • Fail-Safe Design: The device has a fail-safe design that guarantees a logic-high output when inputs are undriven, enhancing system safety.

Applications

The ISO7731DBQR is versatile and can be used in a range of applications, including:

  • Isolated SPI, I2C, or UART interfaces
  • Industrial fieldbus networks such as CAN, Profibus, or Modbus
  • Medical equipment with stringent safety requirements
  • Motor control circuits
  • Power supply control and monitoring

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ISO7731DBQR is no exception. It is manufactured with high standards, ensuring that each unit meets the reliability and performance requirements necessary for critical applications. With its advanced features and proven design, the ISO7731DBQR from Texas Instruments is a trusted choice for engineers and designers looking to incorporate reliable isolation in their electronic systems.

You May Also Be Interested in

NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6197 $52.3940
47+ $2.1495 $101.0265
73+ $2.0824 $152.0152
100+ $2.0152 $201.5200
129+ $1.9480 $251.2920
172+ $1.7465 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess