EN
  • EN
  • DE

MAX3768CUB+T

Part No MAX3768CUB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 10UMAX / IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number MAX376
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211185-MAX3768CUB+T
Ultra Librarian 3D Model Ultra Librarian MAX3768CUB+T CAD Model

Description

The MAX3768CUB+T is a state-of-the-art transimpedance amplifier designed and manufactured by Maxim Integrated, a company known for its innovative and high-performance analog and mixed-signal engineering solutions. This product is engineered to provide exceptional performance for fiber optic communication systems and is an essential component for converting optical signals into electrical signals with high precision and speed.

Key Features

  • High Bandwidth: The MAX3768CUB+T offers a high bandwidth, making it suitable for fast communication protocols and ensuring that high-speed data can be transmitted without loss of integrity.
  • Low Noise: Designed with low noise characteristics, this transimpedance amplifier ensures a high signal-to-noise ratio, which is crucial for maintaining the quality of the signal in optical communication.
  • Small Form Factor: The compact, surface-mount package (CUB) allows for efficient use of PCB space, making it ideal for space-constrained applications.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliability and performance stability across various environmental conditions.
  • Automatic Gain Control: With built-in automatic gain control, the MAX3768CUB+T can adjust its amplification level to accommodate different light levels, enhancing the dynamic range of the system.

Applications

The MAX3768CUB+T is versatile and can be used in a variety of applications, including:

  • Fiber Optic Receivers
  • SONET/SDH Systems
  • Gigabit Ethernet
  • Fiber Channel
  • Optical Network Equipment

Technical Specifications

For those looking to integrate the MAX3768CUB+T into their systems, here are some of the technical specifications:

  • Supply Voltage Range: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

In summary, the MAX3768CUB+T from Maxim Integrated is an optimal choice for designers seeking a high-performance transimpedance amplifier for their fiber optic communication systems. It offers a blend of high-speed operation, low noise, and a small footprint, making it an essential building block for modern optical networks.

You May Also Be Interested in

Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8459 $59.7639
50+ $2.3354 $116.7700
77+ $2.2626 $174.2202
106+ $2.1899 $232.1294
137+ $2.1160 $289.8920
183+ $1.8977 $347.2791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess