EN
  • EN
  • DE

ISO7721QDWRQ1

Part No ISO7721QDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH 16SOIC / General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 3.9ns, 3.9ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7721
Other Names 2156-ISO7721QDWRQ1,TEXTISISO7721QDWRQ1
Standard Package 2,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243836-ISO7721QDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7721QDWRQ1 CAD Model

Description

ISO7721QDWRQ1 - High-Speed, Robust EMC Reinforced Dual-Channel Digital Isolator from Texas Instruments

The ISO7721QDWRQ1 is a state-of-the-art, automotive-grade, reinforced dual-channel digital isolator designed by Texas Instruments to provide high-speed data transmission and exceptional isolation performance. This component is a part of the ISO7721 series and is specifically qualified for automotive applications, adhering to the stringent requirements of the AEC-Q100 Grade 1 standard.

Featuring two channels in a forward and reverse direction, the ISO7721QDWRQ1 offers a data rate of up to 100 Mbps with low propagation delay, ensuring rapid and reliable communication between different domains, such as microcontrollers and power devices. This makes it an ideal choice for use in safety-critical automotive systems like electric power steering, battery management systems, and other in-vehicle networks requiring robust data isolation.

The isolator is built using Texas Instruments' proprietary silicon dioxide (SiO2) insulation barrier, which provides a high isolation voltage of 5000 Vrms for 1 minute per UL 1577 and VDE V 0884-11. This robust isolation protects against high voltage spikes and surges, enhancing system reliability and safety. Additionally, the ISO7721QDWRQ1 has a wide temperature range of -40°C to +125°C, suitable for harsh automotive environments.

With its low power consumption and 5 V or 3.3 V supply voltage options, the ISO7721QDWRQ1 is not only energy efficient but also versatile for various design requirements. The device comes in a compact 16-pin SOIC package with a 8.3mm creepage and clearance, optimizing board space without compromising performance.

Furthermore, the ISO7721QDWRQ1 includes fail-safe features that ensure a default high or low output when input power is lost, thus preventing erroneous data transmission during system faults. It is also characterized for partial discharge performance, which is critical for long-term reliability of the isolation.

In summary, the ISO7721QDWRQ1 from Texas Instruments is a superior choice for automotive and industrial applications that demand high-speed data transfer, precise timing, and robust electrical isolation under demanding conditions.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6482 $57.6870
75+ $1.3524 $101.4300
115+ $1.3101 $150.6615
160+ $1.2679 $202.8640
205+ $1.2256 $251.2480
275+ $1.0988 $302.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,708 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess