EN
  • EN
  • DE

ISO7721BDWR

Part No ISO7721BDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGT ISOL 5000VRMS 2CH CAN 16SOIC  /  CAN, RS232, RS485 Digital Isolator 5000Vrms 2 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Package Tape & Reel
Technology Capacitive Coupling
Type CAN, RS232, RS485
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.8ns, 1.9ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7721
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ISO7721BDWRDKR,296-ISO7721BDWRTR,296-ISO7721BDWRCT
Standard Package 2,000
Win Source Part Number 1177122-ISO7721BDWR
Ultra Librarian 3D Model Ultra Librarian ISO7721BDWR CAD Model

Description

Overview of Texas Instruments ISO7721BDWR

The Texas Instruments ISO7721BDWR is a robust digital isolator designed to offer high-performance signal isolation for a wide range of applications. This component is part of the ISO7721 series, which is known for its reliability and efficiency in providing electrical isolation between low-power digital circuits. The ISO7721BDWR is particularly well-suited for systems where isolating ground potentials and breaking ground loops are critical for maintaining data integrity and protecting sensitive electronic components.

Key Features

  • High Isolation Voltage: With a capability to withstand isolation voltages of up to 3000 Vrms for 1 minute, the ISO7721BDWR ensures safe operation even under high-voltage conditions.
  • Dual-Channel Isolation: This device offers two isolated channels, which can be used in both forward and reverse directions, providing flexibility in bidirectional communication.
  • Low Power Consumption: It is designed for energy efficiency, which makes it an ideal choice for power-sensitive applications.
  • High-Speed Operation: The ISO7721BDWR supports data rates up to 100 Mbps, ensuring high-speed data transfer without compromising signal integrity.
  • Robust Electromagnetic Compatibility (EMC): It features low emissions and high immunity to electromagnetic interference, making it suitable for use in electrically noisy environments.
  • Wide Temperature Range: The device operates over an extended industrial temperature range of -40°C to +125°C, accommodating various harsh operating conditions.

Applications

The ISO7721BDWR is versatile and can be used in various industrial and commercial applications, including:

  • Isolated SPI, I2C, or UART interfaces
  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Power supply and battery management systems
  • Motor control circuits

Package and Quality

The ISO7721BDWR comes in a compact SOIC-16 (DWR) package, which is suitable for space-constrained applications. It is RoHS compliant and meets the Texas Instruments standards for quality and reliability, ensuring long-term performance in a variety of settings.

In summary, the Texas Instruments ISO7721BDWR digital isolator is a high-quality, versatile component that provides reliable isolation, high-speed data transfer, and low power consumption, making it a top choice for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9828 $51.5528
62+ $1.6269 $100.8678
96+ $1.5761 $151.3056
132+ $1.5252 $201.3264
170+ $1.4744 $250.6480
227+ $1.3219 $300.0713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess