EN
  • EN
  • DE

ISO7720QDRQ1

Part No ISO7720QDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3KV 2CH GEN PRP 8SOIC / High-Speed, Robust EMC Reinforced Dual-Channel Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 4.9ns
Rise / Fall Time (Typ) 1.8ns, 1.9ns
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806591-ISO7720QDRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7720QDRQ1 CAD Model

Description

Introducing the ISO7720QDRQ1 from Texas Instruments

The ISO7720QDRQ1 is a robust, high-performance digital isolator designed by Texas Instruments to meet the stringent demands of automotive and industrial applications. This advanced component is part of TI's extensive portfolio of isolation products, engineered to provide reliable signal isolation, even in harsh operating environments.

Key Features

  • High Isolation Capability: The ISO7720QDRQ1 offers an isolation voltage of 3000 V RMS for 1 minute per UL 1577, which ensures that the device can effectively separate high-voltage domains and protect sensitive circuits.
  • Dual-Channel Isolation: With two isolated channels, the device supports bidirectional communication, making it versatile for various applications that require a two-way isolation barrier.
  • Low Propagation Delay: The device features a low propagation delay of typically 11 ns, ensuring fast signal transmission and minimal delay in time-critical operations.
  • Robust EMC Performance: The ISO7720QDRQ1 is designed to withstand harsh electromagnetic environments, offering high immunity to transient electrical disturbances.
  • Wide Temperature Range: It operates over a wide temperature range of -40°C to +125°C, making it suitable for automotive and industrial temperature environments.
  • Automotive Qualification: Qualified for automotive applications, the ISO7720QDRQ1 adheres to the AEC-Q100 Grade 1 standard, ensuring reliability and performance under automotive service conditions.

Applications

The ISO7720QDRQ1 is ideally suited for a variety of applications where signal integrity and isolation are critical. It is commonly used in:

  • Automotive systems such as Battery Management Systems (BMS) and CAN bus interfaces
  • Industrial automation systems, including PLCs and motor control units
  • Medical equipment requiring stringent isolation for patient safety
  • Renewable energy systems, such as solar inverters and wind turbines

With its exceptional performance and reliability, the ISO7720QDRQ1 from Texas Instruments represents a superior isolation solution for designers seeking to enhance the safety and robustness of their automotive and industrial systems.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The ISO7720QDRQ1 comes with TI's comprehensive technical support and extensive documentation to assist developers with integration, reducing time-to-market for their products.

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8314 $54.9420
70+ $1.5027 $105.1890
105+ $1.4557 $152.8485
145+ $1.4088 $204.2760
185+ $1.3618 $251.9330
250+ $1.2209 $305.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,390 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess