EN
  • EN
  • DE

CAV24C256WE-GT3

Part No CAV24C256WE-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 256KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 400 ns 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAV24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names CAV24C256WE-GT3OSDKR,CAV24C256WE-GT3-ND,ONSONSCAV24C256WE-GT3,CAV24C256WE-GT3OSTR,CAV24C256WE-GT3OSCT,2156-CAV24C256WE-GT3-OS
Standard Package 3,000
Win Source Part Number 1023933-CAV24C256WE-GT3
Ultra Librarian 3D Model Ultra Librarian CAV24C256WE-GT3 CAD Model

Description

ON Semiconductor CAV24C256WE-GT3 EEPROM

The ON Semiconductor CAV24C256WE-GT3 is a high-quality, 256-Kilobit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a wide range of applications that require non-volatile memory storage. This EEPROM is part of ON Semiconductor's extensive portfolio of memory products, offering reliability and performance for data retention and efficient data access.

Key Features

  • Memory Size: 256 Kbit (32,768 x 8-bit) providing ample storage for configuration parameters, serial numbers, calibration data, and more.
  • Interface: I²C (Inter-Integrated Circuit) Serial Interface, which supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) modes for versatile communication with microcontrollers and other digital systems.
  • Supply Voltage: Operates across a wide range of supply voltages from 1.7V to 5.5V, making it suitable for battery-operated and low-power applications.
  • Write Cycle Time: Fast write cycle times of 5 ms max, enabling efficient data management and quick updates to stored information.
  • Endurance: High endurance with 1,000,000 program/erase cycles, ensuring long-term reliability and data stability.
  • Data Retention: Guaranteed data retention for 100 years, providing a dependable storage solution over an extended period.
  • Operating Temperature Range: Industrial temperature range from -40°C to +85°C, allowing operation in harsh environments.
  • Packaging: Available in a compact 8-pin TSSOP package, ideal for space-constrained applications.

Applications

The CAV24C256WE-GT3 is an excellent choice for a variety of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Smart Cards
  • Automotive Systems
  • Networking Equipment

With its robust design and ON Semiconductor's commitment to quality, the CAV24C256WE-GT3 EEPROM is an ideal solution for designers looking to enhance their systems with reliable, non-volatile memory. Whether used for device configuration, data logging, or firmware updates, this EEPROM provides the performance and durability required for today's sophisticated electronic systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5077 $52.7695
85+ $1.2371 $105.1535
130+ $1.1984 $155.7920
175+ $1.1598 $202.9650
225+ $1.1211 $252.2475
300+ $1.0051 $301.5300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess