EN
  • EN
  • DE

ISO7720QDQ1

Part No ISO7720QDQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ISO7720
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922102-ISO7720QDQ1
Ultra Librarian 3D Model Ultra Librarian ISO7720QDQ1 CAD Model

Description

Product Overview: Texas Instruments ISO7720QDQ1

The Texas Instruments ISO7720QDQ1 is a high-performance, robust digital isolator designed to provide excellent isolation capabilities for electronic systems. This component is crucial in applications where signal integrity and isolation from high voltages are necessary, such as in industrial, automotive, and medical equipment. The ISO7720QDQ1 is part of Texas Instruments' extensive range of isolation products, known for their reliability and cutting-edge technology.

Key Features

  • High Electromagnetic Immunity: The ISO7720QDQ1 offers exceptional immunity to electromagnetic interference, ensuring stable performance even in electrically noisy environments.
  • Dual-Channel Isolator: This device features two isolation channels for bidirectional data communication, with one forward and one reverse-direction channel.
  • High Isolation Voltage: It provides an isolation voltage of 3000 Vrms for 1 minute, offering reliable protection against high voltage transients and surges.
  • Low Power Consumption: The ISO7720QDQ1 is designed for energy efficiency, with low power consumption that makes it suitable for power-sensitive applications.
  • Wide Temperature Range: This digital isolator operates effectively across a wide temperature range from -40°C to +125°C, making it versatile for various operating conditions.
  • High Data Rates: It supports data rates up to 100 Mbps, enabling fast and reliable data transfer between isolated domains.
  • Robust Certifications: The device is certified by various international standards, including UL, CSA, IEC, and VDE, ensuring compliance with global industry safety regulations.

Applications

The ISO7720QDQ1 is ideal for a range of applications where isolation is critical. Some common use cases include:

  • Isolated SPI or I2C interfaces
  • Industrial automation and control systems
  • Medical equipment with patient electrical isolation requirements
  • Electric vehicles and automotive systems
  • Power supplies and converters

With its robust isolation capabilities and high-speed data transfer, the Texas Instruments ISO7720QDQ1 is a reliable choice for designers looking to enhance the safety and performance of their electronic systems. Its small footprint and ease of integration make it a practical solution for a wide variety of isolation challenges in complex electronic environments.

You May Also Be Interested in

NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7772 $53.3160
70+ $1.4583 $102.0810
110+ $1.4127 $155.3970
150+ $1.3671 $205.0650
190+ $1.3216 $251.1040
255+ $1.1848 $302.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess