EN
  • EN
  • DE

ISO7710FQDWQ1

Part No ISO7710FQDWQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 1CH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000774-ISO7710FQDWQ1
Manufacturer Texas Instruments
Category Isolators -Digital Isolators
Series Automotive, AEC-Q100
Type General Purpose
Package Tube
Package / Case 16-SOIC (0.295", 7.50mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Supplier Device Package 16-SOIC
Base Product Number ISO7710
Ultra Librarian 3D Model Ultra Librarian ISO7710FQDWQ1 CAD Model

Description

The ISO7710FQDWQ1 from Texas Instruments is a high-performance, high-speed digital isolator designed to provide robust electromagnetic compatibility (EMC) and signal isolation for automotive and industrial applications. This device is part of TI's extensive isolator portfolio, which offers integrated circuits that maintain signal integrity while isolating data and power in systems.

The ISO7710FQDWQ1 features a single channel with a unidirectional configuration, ensuring data can be transmitted in one direction, from input to output. This channel is capable of supporting data rates up to 100 Mbps, making it suitable for high-speed communication protocols without compromising signal quality or integrity.

With its reinforced isolation design, this digital isolator can withstand isolation voltages of up to 5 kVrms for 1 minute per UL 1577. This robust feature ensures the safety and reliability required in harsh electrical environments, making it ideal for use in automotive applications such as battery management systems, electric power steering, and in-vehicle networks, as well as industrial applications like motor drives and PLCs (Programmable Logic Controllers).

The ISO7710FQDWQ1 also boasts a low propagation delay of typically 10 ns, minimizing the time lag in signal transmission and thus ensuring high-speed operation. Additionally, the device offers a wide temperature range from -40°C to +125°C, which allows for operation in extreme environments.

This digital isolator comes in a 16-pin SOIC (DW) package, which is compact and suitable for high-density mounting. It is also AEC-Q100 qualified, which means it has been tested and meets the stringent requirements of the automotive industry for performance and reliability.

Overall, the ISO7710FQDWQ1 is a reliable and efficient solution for designers seeking to ensure signal integrity and isolation in their automotive or industrial electronic systems. Its high-speed capabilities, robust isolation, and wide temperature range make it a versatile choice for a variety of challenging applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0894 $52.5198
40+ $2.5349 $101.3960
62+ $2.4556 $152.2472
85+ $2.3764 $201.9940
109+ $2.2972 $250.3948
146+ $2.0596 $300.7016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess