EN
  • EN
  • DE

4303.0002

Part No 4303.0002
Manufacturer Schurter Inc.
Catalog Power Entry Connectors - Accessories
Description IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole and Voltage Selector | PWR ENT MOD RCPT IEC320-C14 PNL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Schurter Inc.
Packaging Bulk
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Current - IEC 10A
Voltage - IEC 250VAC
Current - UL 10A
Voltage - UL 125VAC
Filter Type Unfiltered - Commercial
Fuse Yes
Number of Positions 3
Mounting Style Panel Mount, Snap-In
Termination Quick Connect - 0.189" (4.8mm)
Fuse Holder, Drawer Drawer Sold Separate
Panel Cutout Dimensions Rectangular - 27.60mm x 50.00mm
Panel Thickness 0.059" (1.50mm)
Material Flammability Rating UL94 V-0
Ingress Protection IP40
Approvals CCC, CSA, ENEC, UL
Manufacturer Pack Quantity 50
MSL Level Vendor Undefined
Win Source Part Number 1128662-4303.0002
Manufacturer Homepage www.schurterinc.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian 4303.0002 CAD Model

Description

The IEC 320-C14 connector is a receptacle connector type with male blades-module contact style.

  • Positions: 3
  • Mounting Style: snap-in panel mount
  • Flammability Rating: UL94 V-0
  • Ingress Protection: IP40
  • Current Rating: 10A
  • Voltage Rating: 250VAC (IEC) and 125VAC (UL)
  • Quick Connect Termination: 0.189" (4.8mm)
  • Panel Cutout Dimensions: rectangular - 27.60mm x 50.00mm
  • Approvals: CCC, CSA, ENEC, and UL

You May Also Be Interested in

Molex, LLC
REPLACEMENT CLOSURE CONNECTOR A-
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD F'GRIP 2PL
Need more? Email Us
Schurter Inc.
INSERT VOLT SELECTOR PEM MARKED
Lowest to $17.6749
Schurter Inc.
SEALING KIT
Need more? Email Us
Molex, LLC
DB 2P FE INSERT RED W/MTG SHEL
Need more? Email Us
Molex, LLC
CONN RCPT DB 2POS ANGLE YELLOW
Need more? Email Us
Molex, LLC
REPLACEMENT CLOSURE CONNECTOR C-
Need more? Email Us
Molex, LLC
REPLACEMENT CLOSURE CONNECTOR C-
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD F'GRIP 2PL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.8849 $61.8849
3+ $50.7773 $152.3319
4+ $49.1915 $196.7660
5+ $47.6045 $238.0225
7+ $46.0175 $322.1225
9+ $41.2566 $371.3094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess