EN
  • EN
  • DE

TMS320F240PQG4

Part No TMS320F240PQG4
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 132BQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer Texas Instruments
Series C2000™ C24x 16-Bit
Package Tray
Part Status Obsolete
Number of I/O 28
Family Name TMS320
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 36
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846745-TMS320F240PQG4
Ultra Librarian 3D Model Ultra Librarian TMS320F240PQG4 CAD Model

Description

The TMS320F240PQG4 from Texas Instruments is a highly integrated, high-performance digital signal processor (DSP) tailored for a wide range of applications. This DSP is part of the C2000™ family and is designed to offer an optimal solution for advanced motor control, industrial control, and digital power conversion.

Key Features

  • High-Performance Static CMOS Technology: The TMS320F240PQG4 operates with a frequency of up to 40 MHz, delivering robust processing capabilities for complex algorithms and control systems.
  • On-Chip Memory: This DSP comes equipped with 16KB of Flash memory and 544 bytes of data RAM, facilitating efficient program execution and data handling.
  • Peripheral Integration: It includes a variety of integrated peripherals such as a quadrature encoder pulse (QEP) circuit, event capture unit, and interrupt control unit, enhancing its functionality in control applications.
  • Flexible Timer Resources: The presence of multiple 16-bit timers supports complex timing operations, which is critical for precise control in motor and industrial applications.
  • Serial Communication Interfaces: The device features a serial peripheral interface (SPI) and a serial communications interface (SCI), enabling easy communication with other devices in a system.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with 16 channels allows for accurate measurement of analog signals, essential for real-time monitoring and control.

Applications

The TMS320F240PQG4 is versatile and can be used in various applications such as:

  • Motor Control (AC Induction, Brushless DC, Permanent Magnet Synchronous, and Stepper Motors)
  • Industrial Automation (Robotics, CNC Machines)
  • Power Supplies (Uninterruptible Power Supplies, DC-DC Converters)
  • Automotive Systems (Electric Vehicles, Powertrain Control)

Package and Quality

The TMS320F240PQG4 is offered in a 132-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, providing reliable performance for critical system applications.

Support and Resources

Developers can benefit from Texas Instruments' extensive support network, including detailed datasheets, application notes, and a community forum for collaborative problem-solving. Additionally, development kits and software tools are available to accelerate the design and prototyping process.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $233.2168 $233.2168
2+ $209.0909 $418.1818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess