EN
  • EN
  • DE

ISO7321FCD

Part No ISO7321FCD
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH GP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 25Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ISO7321
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922089-ISO7321FCD
Ultra Librarian 3D Model Ultra Librarian ISO7321FCD CAD Model

Description

Overview of Texas Instruments ISO7321FCD

The Texas Instruments ISO7321FCD is a high-performance, dual-channel digital isolator designed to provide robust signal isolation in various industrial and telecommunications applications. This device employs innovative capacitive isolation technology to facilitate the transfer of digital signals across an isolation barrier, ensuring system safety and signal integrity.

Key Features

  • High Electromagnetic Immunity: The ISO7321FCD features a high immunity to electromagnetic interference, which is crucial in harsh industrial environments where electrical noise can disrupt signal communication.
  • Low Power Consumption: It operates with low power consumption, making it an ideal choice for energy-sensitive applications, without compromising performance.
  • Robust Isolation: With an isolation rating of up to 3000 Vrms, this digital isolator ensures protection against high voltage spikes and transients, which is essential for maintaining system reliability and user safety.
  • High-Speed Operation: It supports data rates up to 100 Mbps, allowing for the rapid transmission of signals without latency, which is particularly beneficial in time-sensitive control systems.
  • Wide Temperature Range: The ISO7321FCD is operational over a broad temperature range from -40°C to +125°C, ensuring reliable performance in extreme conditions.

Applications

The versatility of the Texas Instruments ISO7321FCD makes it suitable for a wide array of applications, including:

  • Industrial automation and control systems
  • Motor drive interfaces
  • Power converter systems
  • Data communication systems
  • Medical equipment with stringent safety requirements

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ISO7321FCD is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the test of time even in the most demanding situations.

Whether you're designing a sophisticated industrial control system or looking for a reliable solution for signal isolation in medical devices, the Texas Instruments ISO7321FCD provides the performance and safety you need in a compact, power-efficient package.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1596 $50.5536
39+ $2.5925 $101.1075
60+ $2.5115 $150.6900
83+ $2.4305 $201.7315
107+ $2.3495 $251.3965
143+ $2.1064 $301.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,206 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess