EN
  • EN
  • DE

ISO7320FCQDRQ1

Part No ISO7320FCQDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3KV 2CH GEN PURP 8SOIC / Robust EMC, Low Power, Dual-Channel Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 57ns, 57ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time (Typ) 2.4ns, 2.1ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807143-ISO7320FCQDRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7320FCQDRQ1 CAD Model

Description

Overview of Texas Instruments ISO7320FCQDRQ1

The ISO7320FCQDRQ1 is a robust, high-performance dual-channel digital isolator designed by Texas Instruments to provide outstanding signal integrity and isolation for a wide range of applications. This component is particularly suitable for automotive and industrial environments where reliable data transmission and protection against high-voltage transients are essential.

Key Features

  • High Electromagnetic Immunity: The ISO7320FCQDRQ1 offers excellent immunity to electromagnetic interference, ensuring stable operation in electrically noisy environments.
  • Low Power Consumption: It is designed to consume minimal power, making it ideal for energy-sensitive applications.
  • High-Speed Operation: With support for up to 1 Mbps data rate, the device facilitates quick data transfer, suitable for high-speed communication protocols.
  • Robust Isolation: It provides up to 3000 VRMS (for 1 minute) isolation, protecting against high voltage and ensuring safety in critical applications.
  • Wide Temperature Range: The device operates efficiently over a broad temperature range, from -40°C to +125°C, accommodating extreme operating conditions.
  • Automotive Qualification: The ISO7320FCQDRQ1 is AEC-Q100 qualified, making it suitable for automotive applications that demand high reliability.

Applications

The ISO7320FCQDRQ1 is highly versatile and can be used in various applications such as:

  • Automotive systems like Battery Management Systems (BMS), CAN bus communication, and On-Board Diagnostics (OBD).
  • Industrial automation, including Programmable Logic Controllers (PLCs), motor controls, and sensor interfaces.
  • Medical equipment where patient safety and signal integrity are paramount.
  • Energy generation and distribution systems, including solar inverters and wind turbine controls.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ISO7320FCQDRQ1 is no exception. This device is manufactured using TI's proprietary Silicon Dioxide (SiO2) insulation technology, providing reliable and long-lasting isolation. It is also backed by extensive testing and certification to ensure performance under the harshest conditions.

With its combination of high-speed data transfer, low power consumption, and robust isolation, the Texas Instruments ISO7320FCQDRQ1 is an excellent choice for designers looking to enhance the safety and reliability of their automotive or industrial systems.

You May Also Be Interested in

NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9695 $51.2070
62+ $1.6160 $100.1920
96+ $1.5655 $150.2880
133+ $1.5150 $201.4950
171+ $1.4645 $250.4295
229+ $1.3130 $300.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess