EN
  • EN
  • DE

ISO7320FCQDQ1

Part No ISO7320FCQDQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH 8SOIC / General Purpose Digital Isolator 3000Vrms 2 Channel 25Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 57ns, 57ns
Pulse Width Distortion (Max) 4ns
Rise / Fall Time (Typ) 2.4ns, 2.1ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO7320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355289-ISO7320FCQDQ1
Ultra Librarian 3D Model Ultra Librarian ISO7320FCQDQ1 CAD Model

Description

The ISO7320FCQDQ1 is a robust, high-performance dual-channel digital isolator manufactured by Texas Instruments, designed to ensure signal integrity and safety in various applications. This advanced component is a vital part of electrical circuits where signal isolation is required to protect sensitive equipment from high voltages and to break ground loops.

Key Features:

  • High Isolation Voltage: The device offers an isolation voltage of 3000 VRMS for 1 minute per UL and 4242 VPK per VDE, providing reliable protection against high voltage spikes and surges.
  • Low Power Consumption: With a typical power consumption of only 1.5 mA per channel at 1 Mbps, this isolator is ideal for power-sensitive applications.
  • High-Speed Data Transfer: The ISO7320FCQDQ1 supports data rates up to 100 Mbps, ensuring fast and efficient communication between isolated domains.
  • Robust Electromagnetic Compatibility (EMC): It features low emissions and high immunity to electromagnetic interference, meeting industrial requirements for EMC.
  • Wide Temperature Range: The device is operational over a temperature range of -40°C to +125°C, making it suitable for harsh industrial environments.
  • Fail-Safe Outputs: The outputs are designed to default to a known state if the input power or signal is lost, enhancing system safety.

Applications:

The ISO7320FCQDQ1 is used in a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Motor drives and inverters
  • Medical equipment with patient electrical isolation requirements
  • Green energy applications such as solar inverters and wind turbines

With its advanced protective features and high-speed data handling capabilities, the ISO7320FCQDQ1 from Texas Instruments is a reliable choice for designers looking to enhance system safety and integrity in demanding applications.

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7927 $52.7197
26+ $3.9325 $102.2450
40+ $3.8096 $152.3840
55+ $3.6867 $202.7685
71+ $3.5639 $253.0369
94+ $3.1952 $300.3488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess