EN
  • EN
  • DE

ISO7320CQDRQ1

Part No ISO7320CQDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3KV 2CH GEN PURP 8SOIC / Robust EMC, Low Power, Dual-Channel Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 57ns, 57ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time (Typ) 2.4ns, 2.1ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806406-ISO7320CQDRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7320CQDRQ1 CAD Model

Description

Product Overview: Texas Instruments ISO7320CQDRQ1

The Texas Instruments ISO7320CQDRQ1 is a high-performance, automotive-grade digital isolator designed to provide robust signal isolation for a wide range of applications. This component is particularly suitable for use in harsh automotive environments where signal integrity and isolation are critical for safety and performance.

Key Features

  • Robust Isolation: The ISO7320CQDRQ1 offers 3000 Vrms (1 minute) of isolation, ensuring that signals are kept separate to prevent electrical noise and surges from affecting sensitive components.
  • High-Speed Data Transfer: With a data rate of up to 25 Mbps, this digital isolator can handle high-speed data transfers, making it suitable for applications requiring fast communication between isolated domains.
  • Low Power Consumption: Optimized for efficiency, the device has a low power consumption, making it ideal for energy-sensitive automotive applications.
  • Dual-Channel Configuration: It features two independent isolation channels, providing design flexibility and the ability to isolate multiple signals within a single package.
  • Wide Temperature Range: The device operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Automotive Qualification: As a Q1-qualified component, it meets the stringent requirements of the automotive industry for reliability and longevity.
  • Fail-Safe Design: The ISO7320CQDRQ1 offers a fail-safe design that ensures a default high or low output when inputs are undriven, enhancing the safety of the system.
  • Package and Footprint: Available in an SOIC-8 package, the device has a compact footprint that is suitable for space-constrained applications.

Applications

The ISO7320CQDRQ1 is versatile and can be used in a variety of automotive applications, including:

  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Powertrain systems
  • Battery management systems
  • Infotainment and cluster communication

With its combination of high-speed data transfer, robust isolation, and automotive-grade reliability, the Texas Instruments ISO7320CQDRQ1 is an excellent choice for designers looking to enhance the safety and performance of their automotive systems.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0389 $51.6613
36+ $2.8466 $102.4776
55+ $2.7504 $151.2720
79+ $2.5581 $202.0899
102+ $2.4619 $251.1138
127+ $2.3658 $300.4566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,995 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess