EN
  • EN
  • DE

NSR0340P2T5G

Part No NSR0340P2T5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 200MA SOD923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 560mV @ 200mA
Reverse Recovery Time (trr) 3ns
Current - Reverse Leakage @ Vr 20μA @ 40V
Capacitance @ Vr, F 4pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-923
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 1083629-NSR0340P2T5G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSR0340P2T5G CAD Model

Description

ON Semiconductor NSR0340P2T5G Schottky Diode

The ON Semiconductor NSR0340P2T5G is a high-efficiency, low-power Schottky diode designed for a variety of applications where fast switching and low voltage drop are essential. This diode is a testament to ON Semiconductor's commitment to providing industry-leading components that enhance energy conservation and product longevity.

Key Features

  • Low Forward Voltage Drop: The NSR0340P2T5G is characterized by its low forward voltage drop, typically just 370 mV at 100 mA. This feature ensures minimal power loss and improved efficiency, which is crucial for battery-powered devices.
  • High Current Capability: With a continuous forward current of 300 mA, this Schottky diode can handle moderate current loads, making it suitable for a range of applications.
  • Fast Switching Speed: The fast switching capability of the diode allows for efficient operation in circuits that require rapid switching, such as in voltage regulation or signal demodulation.
  • Low Reverse Leakage Current: The device exhibits a low reverse leakage current, which is beneficial for reducing power consumption, especially in low-power and standby applications.
  • Compact SOD-923 Package: The small form factor of the SOD-923 package makes it ideal for space-constrained applications, while also providing excellent thermal performance.

Applications

The NSR0340P2T5G Schottky diode is well-suited for a variety of applications, including:

  • Power management in portable and battery-powered devices
  • DC-DC converters
  • Load switch or step-down converters
  • Reverse polarity protection
  • Switching power supplies

Environmental and Quality Certifications

ON Semiconductor ensures that the NSR0340P2T5G meets rigorous environmental and quality standards. The diode is compliant with RoHS and Halogen-Free requirements, making it an environmentally friendly choice for manufacturers looking to create sustainable products. Additionally, the device is backed by ON Semiconductor's reputation for quality and reliability in electronic components.

In summary, the NSR0340P2T5G from ON Semiconductor is a versatile and reliable Schottky diode that offers designers a combination of low power loss, high efficiency, and compact packaging, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
650+ $0.0896 $58.2400
1,575+ $0.0735 $115.7625
2,435+ $0.0713 $173.6155
3,355+ $0.0690 $231.4950
4,335+ $0.0667 $289.1445
5,805+ $0.0598 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess