EN
  • EN
  • DE

ISO7241CQDWRQ1

Part No ISO7241CQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description HIGH-SPEED QUAD DIGITAL ISOLATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Technology Capacitive Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 4000Vpk
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 45ns, 45ns
Pulse Width Distortion (Maximum) 5ns
Rise / Fall Time (Typ) 2ns, 2ns
Operating Supply Voltage 3.15 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1190667-ISO7241CQDWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ISO7241CQ
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ISO7241CQDWRQ1 CAD Model

Description

ISO7241CQDWRQ1 - High-Speed, Robust EMC Quad-Channel Digital Isolator

The ISO7241CQDWRQ1 is a cutting-edge, quad-channel digital isolator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product offers a perfect blend of high-speed performance and robust electromagnetic compatibility (EMC), making it an ideal choice for a wide range of industrial and automotive applications where isolation is a critical requirement.

Each of the four channels in the ISO7241CQDWRQ1 can be independently configured to either transmit or receive, providing design flexibility. The device supports data rates up to 25 Mbps, ensuring rapid data communication and reduced signal delay, which is essential for high-performance control systems. The isolator operates over a wide supply voltage range of 3.0V to 5.5V, allowing for compatibility with various logic levels and making it suitable for interfacing with both low-voltage and standard devices.

One of the key features of the ISO7241CQDWRQ1 is its robust isolation capability. With an isolation voltage of 3000 Vrms for 1 minute per UL 1577, it provides excellent protection against high voltage transients and enables the safe transfer of digital signals between different voltage domains. This feature is critical in protecting sensitive microcontrollers and other digital circuitry from high-voltage spikes and surges that can occur in harsh industrial environments.

The device also boasts exceptional EMC performance, with high immunity to electromagnetic interference (EMI) and low emissions that meet or exceed industry standards. This makes the ISO7241CQDWRQ1 suitable for use in environments with significant electrical noise, ensuring reliable operation without data corruption.

Designed with automotive applications in mind, the ISO7241CQDWRQ1 is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry for reliability and performance. Its wide temperature range of -40°C to +125°C allows for operation in extreme conditions, further underlining its suitability for demanding applications.

The compact SOIC-16 wide-body package of the ISO7241CQDWRQ1 ensures a minimized PCB footprint, while providing enough clearance and creepage to meet safety standards. With its high-speed data transfer, robust isolation, and exceptional EMC performance, the ISO7241CQDWRQ1 from Texas Instruments is an excellent choice for designers looking to enhance the safety and reliability of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1744 $50.0928
30+ $3.4252 $102.7560
46+ $3.3181 $152.6326
63+ $3.2111 $202.2993
81+ $3.1041 $251.4321
108+ $2.7830 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,804 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess