EN
  • EN
  • DE

ISO7220MDRG4

Part No ISO7220MDRG4
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DUAL DIGITAL ISOLATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Technology Capacitive Coupling
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 1ns
Rise / Fall Time (Typ) 1ns, 1ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1190638-ISO7220MDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ISO7220M
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ISO7220MDRG4 CAD Model

Description

The ISO7220MDRG4 is a robust, high-performance digital isolator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of TI's extensive isolator product line and is specifically engineered to provide signal isolation in a variety of industrial and commercial applications. With its dual-channel configuration, the ISO7220MDRG4 ensures reliable data communication while maintaining electrical isolation between the input and output.

Key Features

  • Isolation Rating: The device offers an impressive isolation rating of 2500 Vrms for 1 minute per UL 1577, ensuring safe operation and protection against high-voltage transients.
  • High-Speed Data Transfer: With a signaling rate of up to 25 Mbps, the ISO7220MDRG4 facilitates rapid data transmission, making it suitable for high-speed communication protocols.
  • Low Power Consumption: It operates with a low power consumption, making it an energy-efficient choice for power-sensitive designs.
  • Dual Channels: The dual-channel configuration allows for bidirectional communication or the use of each channel independently, providing design flexibility.
  • Robustness: With its wide temperature range of -40°C to +125°C, the ISO7220MDRG4 is built to withstand harsh operating conditions, ensuring reliability in challenging environments.

Applications

The ISO7220MDRG4 is ideal for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor control circuits
  • Data communication for field instruments
  • Isolated sensor interfaces

Package and Quality

The ISO7220MDRG4 comes in a compact SOIC-8 package, which is convenient for PCB design and space-constrained applications. This product is also RoHS compliant and meets the stringent quality standards expected from Texas Instruments, ensuring high reliability and performance consistency across various applications.

With its combination of high-speed data transfer, low power consumption, and robust isolation capabilities, the ISO7220MDRG4 is a superior choice for designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess