EN
  • EN
  • DE

ISO721QDRQ1

Part No ISO721QDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 4KV 1CH GEN PURP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Isolation Voltage 4000Vpk
Common Mode Transient Immunity (Min) 15kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 24ns, 24ns
Pulse Width Distortion (Max) 2ns
Rise and Fall Time 1ns, 1ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 018123-ISO721QDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO721QDRQ1 CAD Model

Description

The ISO721QDRQ1 from Texas Instruments is a high-performance, digital isolator with 3750 VRMS (DW Package) and 5000 VRMS (DWW Package) isolation ratings per UL 1577.

  • Channels: Quad-channel (two forward, two reverse)
  • Data Rate: Up to 25 Mbps
  • Insulation Barrier: Silicon dioxide (SiO2), minimum thickness of 0.4 mm
  • Power Supply: 3.3V or 5V
  • Operating Temperature Range: -55°C to +125°C
  • Package: Compact, surface-mount SOIC

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8442 $53.2862
26+ $3.9747 $103.3422
39+ $3.8505 $150.1695
54+ $3.7263 $201.2202
70+ $3.6021 $252.1470
93+ $3.2295 $300.3435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,820 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess