EN
  • EN
  • DE

ISO7141FCCDBQ

Part No ISO7141FCCDBQ
Manufacturer Texas Instruments
Catalog Digital Isolators
Description 4242-VPK Small-Footprint and Low-Power Triple and Quad Channels Digital Isolators | DGTL ISO 2.5KV GEN PURP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Maximum) 35ns, 35ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time 2ns, 2ns
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1190624-ISO7141FCCDBQ
Manufacturer Homepage www.ti.com
Family Name ISO7141FCC
Introduction Date May 13, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO7141FCCDBQ CAD Model

Description

Introducing the ISO7141FCCDBQ Digital Isolator from Texas Instruments

The ISO7141FCCDBQ is a state-of-the-art digital isolator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust component is a crucial part of the ISO714x family, engineered to provide signal isolation with high immunity to electromagnetic interference (EMI) and magnetic fields, making it an ideal solution for sensitive applications where signal integrity is paramount.

Key Features of the ISO7141FCCDBQ Digital Isolator

  • High Isolation Voltage: With a capability to withstand isolation voltages of up to 3000 Vrms for 1 minute, the ISO7141FCCDBQ ensures safe and reliable operation in high-voltage environments.
  • Triple-Channel Configuration: This digital isolator comes with three independent isolation channels, which can be used in various combinations of input and output to suit different application requirements.
  • Low Power Consumption: Designed for efficiency, the ISO7141FCCDBQ operates with low power consumption, making it suitable for power-sensitive designs.
  • High-Speed Operation: With a data rate of up to 25 Mbps, it is capable of high-speed data transmission, ensuring minimal signal delay and high-throughput performance.
  • Robust EMI and RFI Immunity: The device is designed to withstand harsh industrial environments, offering excellent immunity to electromagnetic and radio-frequency interference.

Applications

The ISO7141FCCDBQ is versatile and can be employed in a wide range of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated SPI interfaces and RS-485/RS-232 bus communication
  • Motor control circuits
  • Power supply management

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the ISO7141FCCDBQ is no exception. It is available in a compact 16-pin SSOP (DBQ) package, which is optimized for reduced space on printed circuit boards. The device is specified over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance across a broad spectrum of operating conditions.

With its combination of high isolation, low power consumption, and high data rate, the ISO7141FCCDBQ from Texas Instruments represents a superior choice for designers seeking to enhance the safety and integrity of their digital signal isolation in critical applications.

You May Also Be Interested in

Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0830 $52.4110
35+ $2.8879 $101.0765
54+ $2.7904 $150.6816
78+ $2.5952 $202.4256
101+ $2.4977 $252.2677
125+ $2.4001 $300.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess