Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Maximum) 35ns, 35ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2ns, 2ns
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1190621-ISO7140FCCDBQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ISO7140FCC
Introduction Date May 13, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ISO7140FCCDBQ CAD Model

Description

The ISO7140FCCDBQ is a robust, high-performance quad-channel digital isolator manufactured by Texas Instruments (TI). Designed to optimize signal integrity and isolation in challenging industrial and commercial environments, this component is a crucial part of systems that require electrical isolation for safety, noise immunity, and enhanced reliability.

Key Features

  • Channel Configuration: The ISO7140FCCDBQ features four independent isolation channels, each capable of transferring data in both directions, making it highly versatile for various communication protocols.
  • Isolation Rating: It offers an impressive isolation voltage of 3000 Vrms for 1 minute per UL 1577, providing a high degree of protection against electrical noise and surges.
  • High-Speed Operation: With a signaling rate up to 25 Mbps, this isolator supports high-speed data transmission without compromising signal integrity, making it suitable for demanding applications.
  • Low Power Consumption: The device is designed for energy efficiency, with a low power consumption that makes it ideal for power-sensitive applications.
  • Wide Temperature Range: Operating temperature ranges from -40°C to 125°C, ensuring reliable performance in extreme conditions.
  • Robust Packaging: Housed in a compact 16-pin SSOP (Shrink Small Outline Package), the ISO7140FCCDBQ is designed for space-constrained applications.

Applications

The ISO7140FCCDBQ is suitable for a wide range of applications including, but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Motor control circuits
  • Power supply management
  • Data communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ISO7140FCCDBQ is no exception. It is built with TI's proprietary silicon dioxide (SiO2) insulation barrier, which provides a high level of reliability and long operational life. This product meets or exceeds industry standards for isolation and is RoHS compliant, reflecting TI's dedication to environmental responsibility.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 5.7KV 1CH GP 16-SOIC
Need more? Email Us
ECAD model for ISO7810FDW
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
ECAD model for MAX14930AASE+
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $59.2337
ECAD model for ADUM3400TRWZ-EP
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 1CH GP 8DIP GW / General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 35kV/μs CMTI 8-SMD, Gull Wing
Lowest to $1.6689
ECAD model for SI8720BC-A-IP
Analog Devices Inc.
Dual-Channel Digital Isolators, Enhanced System-Level ESD Reliability | IC DGTL ISO 2CH LOGIC 8SOIC
Lowest to $8.0753
ECAD model for ADUM3211WCRZ
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Need more? Email Us
ECAD model for ADUM3470CRSZ
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $26.0776
ECAD model for ADUM3471WARSZ
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $6.5194
ECAD model for ADUM2285CRIZ
Analog Devices Inc.
Quad-Channel Digital Isolators | IC DGTL ISO 4CH LOGIC 16SOIC
Lowest to $3.3302
ECAD model for ADUM1401WSRWZ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6607 $53.6249
14+ $7.1758 $100.4612
22+ $6.9334 $152.5348
32+ $6.4485 $206.3520
41+ $6.2061 $254.4501
51+ $5.9637 $304.1487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,234 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention