EN
  • EN
  • DE

ISO7041FQDBQRQ1

Part No ISO7041FQDBQRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTOMOTIVE, 120-UA, ULTRA-LOW PO / General Purpose Digital Isolator 3000Vrms 4 Channel 4Mbps 50kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100, ISO7041-Q1
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 4Mbps
Propagation Delay tpLH / tpHL (Max) 165ns, 165ns
Pulse Width Distortion (Max) 10ns
Rise / Fall Time (Typ) 16ns, 16ns (Max)
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number ISO7041
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352557-ISO7041FQDBQRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7041FQDBQRQ1 CAD Model

Description

The ISO7041FQDBQRQ1 is a high-performance, quad-channel digital isolator from Texas Instruments designed to meet the stringent requirements of automotive and industrial applications. This robust component offers a reliable solution for signal isolation, which is essential in protecting sensitive electronic circuits from high voltages and noise present in harsh operating environments.

Key Features

  • High Isolation Voltage: With an isolation voltage of 3000 Vrms for 1 minute, the ISO7041FQDBQRQ1 ensures safe operation by providing a strong barrier against electrical surges and spikes.
  • Robust Electromagnetic Compatibility (EMC): Built to withstand harsh electromagnetic interference, this isolator maintains signal integrity and reduces system errors.
  • Wide Temperature Range: Operating effectively across a temperature range from -40°C to +125°C, it is suitable for automotive and industrial temperature grades, ensuring reliability under extreme conditions.
  • Low Power Consumption: It features low power consumption, making it ideal for energy-sensitive applications while minimizing thermal dissipation.
  • High-Speed Operation: The device supports data rates up to 100 Mbps, enabling fast communication for real-time control and data processing.
  • Fail-Safe Outputs: In the event of input power loss or signal path damage, the outputs default to a known state, enhancing system safety.

Applications

The ISO7041FQDBQRQ1 is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems such as Battery Management Systems (BMS) and On-Board Diagnostics (OBD)
  • Industrial automation and control systems
  • Motor drives and inverters
  • Medical equipment with stringent isolation requirements

In summary, the ISO7041FQDBQRQ1 from Texas Instruments is a highly reliable and efficient solution for systems requiring robust isolation capabilities. Its combination of high-speed data transfer, low power consumption, and strong EMC performance make it an excellent choice for demanding automotive and industrial applications.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6436 $51.0796
27+ $3.8102 $102.8754
41+ $3.6911 $151.3351
56+ $3.5720 $200.0320
73+ $3.4530 $252.0690
97+ $3.0958 $300.2926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess