EN
  • EN
  • DE

TSB82AA2PGEG4

Part No TSB82AA2PGEG4
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 1394B OHCI-LYNX CTRLR 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394a-2000, OHCI-Lynx
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 144-LQFP (20x20)
Win Source Part Number 056049-TSB82AA2PGEG4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 60
Ultra Librarian 3D Model Ultra Librarian TSB82AA2PGEG4 CAD Model

Description

Overview of Texas Instruments TSB82AA2PGEG4

The TSB82AA2PGEG4 is a high-performance IEEE 1394b Link Layer Controller integrated circuit, designed and manufactured by Texas Instruments. This advanced chip is engineered to provide reliable communication and data transfer capabilities in a variety of digital audio, video, and data-intensive applications.

Key Features

  • IEEE 1394b Standards: The TSB82AA2PGEG4 is compliant with the IEEE 1394b-2002 standard, ensuring compatibility with a wide range of FireWire devices and systems.
  • Data Transfer Rates: It supports S100β, S200β, and S400β data rates, which correspond to 100, 200, and 400 Mbps respectively, enabling high-speed data transfers.
  • Enhanced Connectivity: With two bilingual 1394b cable ports, the device allows for flexible and robust connectivity options.
  • Deep FIFOs: The chip is equipped with deep FIFOs for asynchronous transmit, asynchronous receive, isochronous transmit, and isochronous receive, which helps in managing data flow efficiently.

Applications

Due to its versatile nature, the TSB82AA2PGEG4 is suitable for a broad range of applications, including:

  • Professional and consumer audio/video equipment
  • PC peripherals and multimedia devices
  • Data storage systems
  • Networking and communication equipment

Technical Specifications

Parameter Value Package Type 64-TQFP Operating Temperature Range -40°C to 85°C Power Supply Voltage 3.3V Link Layer Controller IEEE 1394b-2002

The TSB82AA2PGEG4 offers a solution for developers looking to integrate high-speed data transfer capabilities into their products with the reliability and innovation synonymous with Texas Instruments.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
Lowest to $19.3266

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4941 $73.4823
5+ $20.0978 $100.4890
8+ $19.4697 $155.7576
11+ $18.8417 $207.2587
14+ $18.2136 $254.9904
19+ $16.3294 $310.2586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess