EN
  • EN
  • DE

ISO1541QDQ1

Part No ISO1541QDQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTO ISO I2C 2500VRMS 2CH 8SOIC / I2C Digital Isolator 2500Vrms 2 Channel 1Mbps 25kV/μs CMTI 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Technology Capacitive Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/1
Channel Type Bidirectional, Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 1Mbps
Pulse Width Distortion (Max) 80ns, 21ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO1541
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847688-ISO1541QDQ1
Ultra Librarian 3D Model Ultra Librarian ISO1541QDQ1 CAD Model

Description

Introducing the ISO1541QDQ1 from Texas Instruments

The ISO1541QDQ1 is a high-performance, low-power, bidirectional I2C isolator designed by Texas Instruments to provide robust communication in industrial and automotive environments. This device is a crucial component for systems that require signal isolation to protect against noise, ground loops, and high-voltage spikes, particularly in applications that demand reliable data transfer between different voltage domains.

Key Features

  • Robust Isolation: With a capacitive isolation technology, the ISO1541QDQ1 offers an isolation voltage of 2500 Vrms for 1 minute, ensuring that the communication between the I2C buses is free from electrical interference and ground potential differences.
  • High-Speed Communication: The device supports I2C bus data rates up to 1 Mbps, making it suitable for applications that require fast data transfer without compromising signal integrity.
  • Low Power Consumption: Designed for energy-sensitive applications, the ISO1541QDQ1 maintains low power consumption, making it an ideal choice for battery-operated devices and systems looking to optimize power efficiency.
  • No Signal Distortion: The isolator maintains high fidelity in signal transmission, ensuring that the data integrity is preserved across the isolation barrier.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range from -40°C to +125°C, catering to the rigorous demands of automotive and industrial environments.

Applications

The versatility of the ISO1541QDQ1 allows it to be used across various sectors. It is particularly well-suited for:

  • Industrial automation systems
  • Automotive control units
  • Medical equipment with I2C communication interfaces
  • Isolated I2C communication in mixed-voltage systems

Package and Quality

The ISO1541QDQ1 comes in a compact 8-pin SOIC package, which is space-efficient and suitable for high-density mounting on PCBs. Texas Instruments ensures the highest quality and reliability, with the device being compliant with automotive industry standards such as AEC-Q100.

With its combination of high-speed communication, robust isolation, and low power consumption, the ISO1541QDQ1 from Texas Instruments stands out as a superior choice for designers looking to enhance the safety and reliability of their I2C communication interfaces in harsh electrical environments.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9099 $53.1891
21+ $4.8491 $101.8311
32+ $4.6976 $150.3232
44+ $4.5460 $200.0240
57+ $4.3945 $250.4865
77+ $3.9399 $303.3723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess