EN
  • EN
  • DE

ISO1500DBQR

Part No ISO1500DBQR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver Half RS422, RS485 16-SSOP
Manufacturer Texas Instruments
Package Reel - TR
Family Name ISO1500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-ISO1500DBQRTR, 296-ISO1500DBQRDKR, 296-ISO1500DBQRCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851689-ISO1500DBQR
Ultra Librarian 3D Model Ultra Librarian ISO1500DBQR CAD Model

Description

The ISO1500DBQR from Texas Instruments is a robust industrial-grade digital isolator designed to ensure signal integrity and system safety in challenging environments. This component is part of the ISO1500 series, which is known for its reliability and performance in isolating data signals.

Key Features

  • High Isolation Voltage: The ISO1500DBQR offers an isolation voltage of 2500 Vrms for 1 minute, providing a high level of protection against high voltage spikes and surges, making it an ideal choice for industrial applications.
  • Integrated Noise Filter: It comes with an integrated noise filter that eliminates unwanted noise and transients on the data line, ensuring clear and accurate data transmission.
  • High-Speed Operation: With support for up to 1 Mbps data rate, this isolator is capable of high-speed operation, making it suitable for applications that require rapid data transfer.
  • Wide Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Low Power Consumption: It is designed for energy efficiency, with low power consumption that helps to minimize heat generation and conserve energy in sensitive applications.
  • Robust EMC Performance: The ISO1500DBQR exhibits excellent electromagnetic compatibility (EMC) performance, which reduces the risk of electromagnetic interference in noisy industrial settings.

Applications

The ISO1500DBQR is suitable for a wide range of industrial applications, including:

  • Factory automation and control systems
  • Motor control circuits
  • Power converter systems
  • Isolated sensor interfaces
  • Data communication for field instruments

Product Specifications

The ISO1500DBQR comes in a compact 16-pin SSOP (DBQ) package, which is ideal for space-constrained applications. The device is RoHS compliant and is designed to meet the stringent requirements of industrial systems. With Texas Instruments' reputation for quality and support, this digital isolator is a reliable choice for engineers looking to enhance system safety and performance.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2883 $51.5320
95+ $1.0571 $100.4245
150+ $1.0241 $153.6150
205+ $0.9910 $203.1550
265+ $0.9580 $253.8700
350+ $0.8589 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,260 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess