EN
  • EN
  • DE

ISO122JU/1KE4

Part No ISO122JU/1KE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Lowest Cost Isolation Amplifier 8-SOIC -25 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 50 kHz
Case / Package SOIC
Input Offset Voltage (Vos) 50 mV
Lead Free Contains Lead
Max Dual Supply Voltage 18 V
Max Input Voltage -5 V
Max Operating Temperature 85 °C
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -25 °C
Nominal Supply Current 14 mA
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Operating Supply Voltage 36 V
Output Current per Channel 15 mA
Packaging Tape and Reel
Radiation Hardening No
Resistance 200 kΩ
RoHS Compliant
Slew Rate 2 V/µs
Voltage Gain 0 dB
Win Source Part Number 1149131-ISO122JU/1KE4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO122JU/1KE4 CAD Model

Description

Overview of Texas Instruments ISO122JU/1KE4

The ISO122JU/1KE4 is a highly esteemed precision isolation amplifier from Texas Instruments, designed to offer reliable signal isolation for a vast array of applications. This product stands out for its ability to facilitate accurate and stable data acquisition in environments where electrical isolation is paramount.

Key Features

  • Precision Isolation: The ISO122JU/1KE4 provides a high level of electrical isolation between its input and output, effectively protecting data signals from noise and transient voltages that could compromise accuracy or damage sensitive circuitry.
  • High Accuracy: With a low nonlinearity specification of 0.010% max at G = 100, this amplifier ensures precise signal amplification, making it ideal for critical measurement and monitoring tasks.
  • Low Offset Voltage: The device boasts a low offset voltage, which minimizes error in signal processing and contributes to the overall precision of the system it is integrated into.
  • High Common-Mode Rejection: With a typical Common-Mode Rejection Ratio (CMRR) of 120dB at 60Hz, the ISO122JU/1KE4 excels at rejecting interference from common-mode signals, ensuring that the integrity of the isolated signal is maintained.
  • Wide Power Supply Range: It operates over a wide power supply range of ±4.5V to ±18V, catering to a variety of power environments and system requirements.
  • Industry-Standard Package: The ISO122JU/1KE4 comes in a 16-pin PDIP package, which is compatible with standard PCB layouts and provides ease of integration into existing designs.

Applications

The ISO122JU/1KE4 is versatile and can be used in numerous applications where isolation is crucial. These include:

  • Industrial process controls
  • Test equipment
  • Data acquisition systems
  • Medical equipment
  • Battery-powered devices
  • Ground loop elimination

With its robust design and high-performance specifications, the ISO122JU/1KE4 from Texas Instruments is an excellent choice for professionals seeking a reliable solution for isolated signal amplification. Whether it's for industrial, medical, or any other precision-based application, this isolation amplifier is engineered to deliver top-notch performance and enhance the safety and accuracy of electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1194 $54.2388
4+ $25.4030 $101.6120
7+ $24.5448 $171.8136
9+ $22.8284 $205.4556
12+ $21.9702 $263.6424
15+ $21.1120 $316.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess