EN
  • EN
  • DE

ISO122JU/1K

Part No ISO122JU/1K
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Lowest-Cost Isolation Amplifier | IC OPAMP ISOLATION 1 CIRC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Isolation
Slew Rate 2V/μs
-3db Bandwidth 50kHz
Voltage - Input Offset 20mV
Supply Current 5mA
Current - Output / Channel 15mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 18V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC, 8 Leads
Supplier Device Package 8-SOIC
Family Part Number ISO122
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1190590-ISO122JU/1K
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO122JU/1K CAD Model

Description

The ISO122JU/1K is a precision isolation amplifier from Texas Instruments, designed to offer reliable and high-accuracy signal isolation for a wide range of industrial and medical applications. This device is capable of providing outstanding performance with its unique combination of features that ensure stability and safety in demanding environments.

Key Features

  • High Accuracy: The ISO122JU/1K boasts a high level of accuracy, with a low nonlinearity of 0.010% max at G = 100. This makes it ideal for applications where precision is critical.
  • High Isolation Voltage: It offers a high isolation voltage of 1500Vrms, min, ensuring that the input and output are effectively decoupled for safety and noise immunity.
  • Low Offset Drift: With a low offset voltage drift of 5µV/°C max, the ISO122JU/1K provides stable performance over a range of temperatures, making it suitable for industrial applications.
  • Wide Power Supply Range: The device can operate from ±4.5V to ±18V power supplies, allowing flexibility in various power environments.
  • High Bandwidth: It features a bandwidth of 100kHz, which is optimal for many control and monitoring applications.

Applications

  • Data Acquisition Systems
  • Process Control
  • Medical Instrumentation
  • Test Equipment
  • Industrial Control Systems

The ISO122JU/1K is available in a 16-pin plastic DIP and SOIC wide-body package, providing flexibility for different PCB layouts. Its robust design ensures that the device maintains its performance over a wide temperature range, making it a reliable choice for mission-critical applications.

With the ISO122JU/1K, Texas Instruments continues to deliver high-quality components that meet the stringent requirements of industrial and medical applications. By integrating this isolation amplifier into your design, you can achieve precise signal processing with the added assurance of electrical isolation.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2560 $66.5120
4+ $27.2870 $109.1480
6+ $26.4343 $158.6058
8+ $25.5815 $204.6520
11+ $24.7288 $272.0168
14+ $22.1707 $310.3898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess