EN
  • EN
  • DE

ISO7331FCQDWQ1

Part No ISO7331FCQDWQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 3CH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Digital Isolator 3000Vrms 3 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7331
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43326-5, -296-43326-5-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922091-ISO7331FCQDWQ1
Ultra Librarian 3D Model Ultra Librarian ISO7331FCQDWQ1 CAD Model

Description

Introducing the ISO7331FCQDWQ1 High-Speed Digital Isolator

The ISO7331FCQDWQ1 is a state-of-the-art high-speed digital isolator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust component is engineered to provide signal isolation for a wide range of applications, including industrial automation, green energy systems, and medical equipment that requires stringent safety standards and reliable performance.

Key Features and Benefits

  • Triple-Channel Isolation: The ISO7331FCQDWQ1 offers three isolated channels that enable the transfer of digital signals across an isolation barrier, safeguarding sensitive components and users from dangerous voltage levels.
  • High-Speed Performance: With the capability to support data rates up to 100 Mbps, this isolator ensures rapid communication between devices, making it ideal for applications that require fast data transfer without compromising signal integrity.
  • Robust Isolation: Certified with reinforced isolation of up to 3000 Vrms, this component provides excellent protection against high voltage spikes and surges, ensuring reliable operation under harsh electrical environments.
  • Low Power Consumption: The device is designed with energy efficiency in mind, featuring low power consumption that makes it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: It operates over an extended temperature range from -40°C to 125°C, ensuring consistent performance across various temperature extremes.
  • Fail-Safe Design: The ISO7331FCQDWQ1 incorporates a fail-safe feature that ensures a known output state when input power is lost, thereby enhancing system safety.

Applications

Given its robust design and high-speed capabilities, the ISO7331FCQDWQ1 is an excellent choice for a multitude of applications, including:

  • Industrial automation control systems
  • Motor control circuits
  • Green energy systems such as solar inverters and wind turbines
  • Medical equipment requiring electrical isolation for patient safety
  • Automotive systems that demand rigorous standards for safety and reliability

With its advanced features and reliable performance, the ISO7331FCQDWQ1 from Texas Instruments represents a top-tier solution for designers seeking to incorporate high-speed digital isolation into their systems, without compromising on safety, efficiency, or performance.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8265 $54.7855
16+ $6.4218 $102.7488
25+ $6.2211 $155.5275
34+ $6.0204 $204.6936
43+ $5.8198 $250.2514
58+ $5.2177 $302.6266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess