EN
  • EN
  • DE

ISO1042BQDWRQ1

Part No ISO1042BQDWRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16SOIC / 1/1 Transceiver Full CAN 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 120 mV
Data Rate 5Mbps
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO1042
Other Names 296-52277-6,296-52277-1,296-52277-2
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261125-ISO1042BQDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO1042BQDWRQ1 CAD Model

Description

ISO1042BQDWRQ1 Automotive-Grade Isolated CAN Transceiver

The ISO1042BQDWRQ1 from Texas Instruments is a high-performance, automotive-grade isolated Controller Area Network (CAN) transceiver that meets the stringent requirements of in-vehicle networks. This robust component is designed to provide reliable communication in harsh environments, making it an ideal choice for automotive applications such as powertrain, chassis, and advanced driver assistance systems (ADAS).

Featuring galvanic isolation of 5000 VRMS for 1 minute per UL 1577, the ISO1042BQDWRQ1 ensures protection against high voltage and prevents noise currents on a data bus or other circuits from entering the local ground and interfering with or damaging sensitive circuitry. With its industry-leading electromagnetic compatibility (EMC), this transceiver is resistant to electrical disturbances that can occur in the automotive setting.

The device supports up to 5 Mbps data rates with CAN FD and is compatible with both the ISO 11898-2:2016 and ISO 11898-5:2007 standards. It assures a signaling rate up to 2 Mbps in the classic CAN and 5 Mbps in the CAN FD. The ISO1042BQDWRQ1 has an extended common-mode range of -12 V to +12 V, which exceeds the traditional CAN common-mode range, ensuring increased reliability in electrically noisy environments.

Additionally, the ISO1042BQDWRQ1 offers a bus fault protection of ±70 V, enhancing the device's resilience to faults and ensuring the protection of network communication against disruptions. The device is characterized for operation over the ambient temperature range of -40°C to +125°C, suitable for the demanding conditions of automotive applications.

The transceiver comes in a compact SOIC-16 DW package, making it easy to integrate into space-constrained applications. It also includes features such as thermal shutdown, UVLO (Under Voltage Lock Out), and over-current protection, which contribute to its overall reliability and longevity in the field.

In summary, the ISO1042BQDWRQ1 is a cutting-edge solution for automotive systems requiring high-speed data transmission with robust isolation and protection features, ensuring safe and reliable operation in challenging environments.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9756 $54.7316
25+ $4.0826 $102.0650
38+ $3.9550 $150.2900
53+ $3.8274 $202.8522
68+ $3.6998 $251.5864
91+ $3.3171 $301.8561
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess