EN
  • EN
  • DE

ISO103

Part No ISO103
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Cost, Internally Powered ISOLATION AMPLIFIER | IC OPAMP ISOLATION 1 CIRC 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Isolation
Slew Rate 1.5V/μs
-3db Bandwidth 20kHz
Voltage - Input Offset 20mV
Supply Current 90mA
Current - Output / Channel 15mA
Supply Voltage , Single/Dual (±) ±10V ~ 18V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 24-CDIP , 16 Leads
Supplier Device Package 16-CDIP
Family Part Number ISO103
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1190579-ISO103
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO103 CAD Model

Description

Product Overview: Texas Instruments ISO103 Isolated Precision Operational Amplifier

The Texas Instruments ISO103 is a high-precision, isolated operational amplifier designed to provide accurate signal amplification with electrical isolation. This component is particularly suitable for applications in industrial measurement and control systems where high-voltage isolation is necessary to protect sensitive circuits and ensure user safety.

Key Features

  • Electrical Isolation: The ISO103 offers an impressive isolation voltage of 1500Vrms, minimizing the risk of ground loops and voltage spikes affecting the integrity of the signal processing.
  • High Precision: With a low offset voltage and low noise, the ISO103 ensures that signals are amplified with high fidelity, making it ideal for precision instrumentation.
  • Wide Bandwidth: The device offers a wide bandwidth, which allows it to handle a broad range of signal frequencies without significant attenuation or phase distortion.
  • Robust Design: The operational amplifier is designed to operate reliably in harsh industrial environments, resisting temperature variations and electromagnetic interference.

Applications

The ISO103 is well-suited for a variety of applications that require high-voltage isolation and precise signal processing, such as:

  • Data acquisition systems
  • Test and measurement equipment
  • Process control systems
  • Medical instrumentation
  • Motor control circuits

Technical Specifications

Parameter Value
Isolation Voltage 1500Vrms
Offset Voltage Low
Noise Low
Bandwidth Wide
Operating Temperature Range Specified in datasheet

The Texas Instruments ISO103 is a top-tier solution for any design that demands isolation combined with precision. Its robustness and performance make it the go-to choice for engineers looking to enhance the reliability and accuracy of their systems.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess