EN
  • EN
  • DE

MAX4580CPE

Part No MAX4580CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 1.25Ω, Dual SPST, CMOS Analog Switches | IC SWITCH DUAL SPST 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SPST - NC
On-State Resistance (Maximum) 1.25Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Supply Voltage , Single (V+) 4.5V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 160ns, 210ns
Charge Injection -60pC
Channel Capacitance (CS(off), CD(off)) 115pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -65dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX4580
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213800-MAX4580CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4580CPE CAD Model

Description

Maxim Integrated Product Overview: MAX4580CPE

The MAX4580CPE from Maxim Integrated is a versatile CMOS analog multiplexer that operates with a dual 4-channel configuration. It is designed to provide high-performance switching capabilities in various applications, including data acquisition systems, communication devices, and audio/video signal routing. The MAX4580CPE is characterized by its low power consumption and high-speed operation, making it an ideal solution for battery-powered and portable devices.

Key Features

  • Dual 4-Channel Multiplexer: The device can handle eight different analog signals through its dual 4-channel design, allowing for efficient signal management in complex systems.
  • Low On-Resistance: With a low on-resistance of 100 ohms (max), the MAX4580CPE ensures minimal signal attenuation and distortion, preserving the integrity of the transmitted signals.
  • Single +5V or Dual ±5V Supply: The device is flexible in terms of power supply, operating effectively with either a single +5V supply or dual ±5V supplies, accommodating a wide range of system designs.
  • Low Power Consumption: It is optimized for low power operation, which is crucial for extending battery life in portable applications.
  • High Off-Isolation: The multiplexer provides excellent off-isolation, minimizing crosstalk and interference between channels when they are not in use.
  • ESD Protection: The MAX4580CPE includes electrostatic discharge (ESD) protection circuitry, enhancing its durability and reliability in harsh environments.
  • TTL/CMOS-Compatible: The control logic is compatible with both TTL and CMOS levels, ensuring easy integration with a wide range of digital systems.

Applications

The MAX4580CPE can be utilized in various applications where efficient analog signal routing is required. Its applications include, but are not limited to, sample-and-hold circuits, audio signal routing, video signal switching, and industrial control systems. Its high-speed operation and low power consumption make it particularly well-suited for portable and battery-operated devices where power efficiency is paramount.

With its robust feature set, the MAX4580CPE from Maxim Integrated stands out as a high-quality component for designers looking to optimize their analog signal routing with precision and reliability.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7852 $58.7112
15+ $8.0289 $120.4335
23+ $7.7780 $178.8940
31+ $7.5271 $233.3401
40+ $7.2762 $291.0480
54+ $6.5234 $352.2636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess