EN
  • EN
  • DE

INA849DR

Part No INA849DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC / Instrumentation Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 35V/µs
-3db Bandwidth 28 MHz
Current - Input Bias 20 pA
Voltage - Input Offset 10 µV
Current - Supply 6.2mA
Current - Output / Channel 34 mA
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number INA849
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-INA849DRCT,296-INA849DRTR,296-INA849DRDKR
Standard Package 2,500
Win Source Part Number 980923-INA849DR
Ultra Librarian 3D Model Ultra Librarian INA849DR CAD Model

Description

The Texas Instruments INA849DR is a high-precision, low-power, gain-selectable instrumentation amplifier that is designed for a wide range of applications, including medical equipment, industrial process controls, and precision data acquisition systems. This device offers an excellent balance of accuracy, power efficiency, and versatility, making it an ideal choice for engineers and designers who require reliable signal conditioning in their projects.

Key Features

  • High Precision: The INA849DR boasts a low offset voltage and low noise, ensuring accurate signal amplification with minimal distortion.
  • Low Power Consumption: With its power-saving features, it is optimized for battery-powered and energy-efficient designs.
  • Gain Selectability: It offers multiple gain options, which can be easily configured, allowing for flexibility in signal scaling to match the requirements of various applications.
  • Wide Supply Range: The device operates over a wide supply range, accommodating various power supply levels and ensuring compatibility with a broad range of other components.
  • Robust Design: The INA849DR is designed to handle common-mode signals and overvoltage conditions, providing a robust solution for challenging environments.

Applications

The INA849DR is suitable for a variety of applications. Its precision and low power consumption make it perfect for:

  • Medical instrumentation such as ECG and non-invasive blood pressure monitors.
  • Industrial process controls, including temperature and pressure measurement systems.
  • Precision data acquisition systems, where accurate signal readings are critical.
  • Automotive sensor signal conditioning, where reliability and robustness are required.

Technical Specifications

Parameter Value
Gain Selectable
Input Offset Voltage Low
Supply Voltage Range Wide
Operating Temperature Range -40°C to +125°C

The INA849DR from Texas Instruments is a versatile and reliable choice for any application requiring high-precision signal amplification. Its combination of features ensures that it will deliver consistent performance and maintain signal integrity across a range of conditions and use cases.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5628 $52.5024
19+ $5.3849 $102.3131
29+ $5.2166 $151.2814
40+ $5.0484 $201.9360
52+ $4.8801 $253.7652
69+ $4.3752 $301.8888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,550 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess