EN
  • EN
  • DE

INA849DGKR

Part No INA849DGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000099-INA849DGKR
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 35 V/µs
Gain Bandwidth Product 28MHz
-3db Bandwidth 1.25 MHz
Current - Input Bias 20nA
Voltage - Input Offset 10µV
Current - Supply 6.2mA
Current - Output / Channel 34mA
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 36 V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Packaging Tape and Reel
Operating Temperature Range -40°C ~ 125°C (TA)
Ultra Librarian 3D Model Ultra Librarian INA849DGKR CAD Model

Description

Product Overview: INA849DGKR from Texas Instruments

The INA849DGKR is an ultra-precise, low-noise, low-distortion, fully-differential amplifier designed by Texas Instruments to cater to the demanding requirements of test and measurement systems, medical instrumentation, audio equipment, and other applications where high performance is critical. This device is part of TI's extensive range of high-quality semiconductor products and is well-suited for those seeking to enhance signal fidelity and performance in their electronic designs.

Key Features

  • High Linearity: The INA849DGKR offers exceptional linearity with a total harmonic distortion (THD) of -120 dB, making it ideal for applications that require accurate signal amplification without distortion.
  • Low Noise: With an input voltage noise of just 1.3 nV/√Hz at 1 kHz, this amplifier ensures that signals are amplified with minimal added noise, preserving signal integrity.
  • Wide Bandwidth: It provides a wide bandwidth of 10 MHz at G=1, which allows it to handle a broad range of frequencies without compromising the quality of the signal.
  • High Common-Mode Rejection Ratio (CMRR): The device boasts a CMRR of 114 dB, ensuring excellent rejection of unwanted common-mode signals and reducing the potential for error in differential signal processing.
  • Low Power Consumption: Despite its high performance, the INA849DGKR maintains low power consumption, making it suitable for power-sensitive applications.
  • Flexible Supply Voltage: The device operates over a wide supply range of ±4.5 V to ±18 V, giving designers the flexibility to use it in various system voltage environments.

Applications

  • Precision data acquisition
  • Instrumentation amplifiers
  • Professional audio equipment
  • Active filter blocks
  • Medical imaging systems
  • Test and measurement equipment

Package and Quality

The INA849DGKR comes in an 8-pin MSOP PowerPAD™ package that is not only compact but also facilitates efficient thermal management. Texas Instruments is known for their commitment to quality, and this product is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance consistency. For engineers and designers looking to enhance their systems with a high-precision, low-noise amplifier, the INA849DGKR represents a robust and dependable choice.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,050 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess