EN
  • EN
  • DE

INA250A2QPWRQ1

Part No INA250A2QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Sense Amplifier 1 Circuit - 16-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name INA250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46585-6, INA250A2QPWRQ1-ND, -296-46585-1-ND, 296-46585-1, 296-46585-2
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921212-INA250A2QPWRQ1
Ultra Librarian 3D Model Ultra Librarian INA250A2QPWRQ1 CAD Model

Description

The INA250A2QPWRQ1 is a high-precision, automotive-grade current sense amplifier with an integrated precision shunt resistor. Designed and manufactured by Texas Instruments, this device is part of the INA250 series, which is known for its reliability and performance in demanding applications. This particular model is optimized for automotive and industrial systems where accurate current measurement is critical for system performance and safety.

Key Features

  • Integrated Precision Shunt Resistor: The INA250A2QPWRQ1 comes with a built-in 2 mΩ precision shunt resistor, enabling high-accuracy current measurement without the need for external components.
  • High Accuracy: This device offers a low offset voltage and gain error, ensuring precise current measurement across a wide range of conditions.
  • Wide Common-Mode Range: Capable of measuring currents with common-mode voltages ranging from -0.2V to +26V, the INA250A2QPWRQ1 is versatile and suitable for various applications.
  • Automotive Qualification: As a Q1 device, it meets the stringent requirements for automotive applications and is qualified for use in vehicles.
  • Output Voltage Scaling: The output of the INA250A2QPWRQ1 is directly proportional to the measured current, allowing for easy integration with analog-to-digital converters (ADCs) and microcontrollers.

Applications

The INA250A2QPWRQ1 is ideal for a range of applications where precision current sensing is essential, including:

  • Automotive battery management systems
  • Motor control in industrial automation
  • Power management in automotive and industrial systems
  • Overcurrent protection circuits
  • Energy metering and monitoring systems

Package and Quality

The INA250A2QPWRQ1 is available in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. The device is also AEC-Q100 qualified, ensuring it meets the reliability standards required for automotive electronics.

Conclusion

With its integrated shunt resistor, high accuracy, and automotive qualification, the INA250A2QPWRQ1 from Texas Instruments is a robust choice for designers looking to implement reliable current sensing in automotive or industrial systems. Its ease of use and high level of integration make it a valuable component for a wide array of applications that require precise monitoring and control of electrical currents.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4937 $51.9496
19+ $5.3281 $101.2339
30+ $5.1616 $154.8480
41+ $4.9951 $204.7991
52+ $4.8286 $251.0872
70+ $4.3291 $303.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess