EN
  • EN
  • DE

INA597IDRCR

Part No INA597IDRCR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000319-INA597IDRCR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs-) Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Series e-trim™
Package Tape & Reel (TR)
Amplifier Type Differential
Slew Rate 18V/µs
Voltage - Input Offset 28 µV
Current - Supply 1.1mA
Current - Output / Channel 65 mA
Operating Temperature -40°C ~ 125°C (TA)
Ultra Librarian 3D Model Ultra Librarian INA597IDRCR CAD Model

Description

The INA597IDRCR is a high-precision instrumentation amplifier from Texas Instruments designed to offer excellent accuracy and low noise in a variety of applications. This device is part of the INA59x series, which is renowned for its high performance in terms of linearity and gain accuracy, making it an ideal choice for precision measurement systems.

Key Features

  • Low Offset Voltage: The INA597IDRCR boasts a low offset voltage, which enhances measurement precision by reducing error.
  • Low Drift: Temperature-induced variations are minimized thanks to the low drift feature, ensuring stable performance over a wide range of operating conditions.
  • High Gain Bandwidth: With a high gain bandwidth product, this instrumentation amplifier is capable of handling high-speed signals without significant loss of fidelity.
  • Single-Supply Operation: The INA597IDRCR is designed for single-supply operation, simplifying power supply design and making it suitable for battery-powered devices.
  • Rail-to-Rail Output: The rail-to-rail output stage enables the amplifier to swing close to the supply rails, maximizing the dynamic range.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding the device from static damage during handling and operation.

Applications

The INA597IDRCR is versatile and can be employed in a variety of applications where precision and reliability are paramount. Common uses include:

  • Medical instrumentation
  • Industrial process controls
  • Data acquisition systems
  • Automotive sensor signal conditioning
  • Strain gauge amplifiers

Package and Availability

This precision amplifier is available in a compact QFN-10 package, which is suitable for space-constrained applications. It is also provided on a reel, facilitating its integration into automated manufacturing processes. The INA597IDRCR is part of Texas Instruments' commitment to providing high-quality, reliable components for advanced electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess