EN
  • EN
  • DE

INA4181A1QPWRQ1

Part No INA4181A1QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 20TSSOP / Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 350 kHz
-3db Bandwidth 350 kHz
Current - Input Bias 75 µA
Voltage - Input Offset 100 µV
Current - Output / Channel 8 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number INA4181
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51188-2,296-51188-1,INA4181A1QPWRQ1-ND,296-51188-6
Standard Package 2,000
Win Source Part Number 1321086-INA4181A1QPWRQ1
Ultra Librarian 3D Model Ultra Librarian INA4181A1QPWRQ1 CAD Model

Description

Texas Instruments INA4181A1QPWRQ1 Automotive Precision Current Sense Amplifier

The INA4181A1QPWRQ1 from Texas Instruments is a high-precision current sense amplifier designed specifically for automotive and industrial applications. This state-of-the-art device offers a unique combination of accuracy, reliability, and versatility, making it an essential component for monitoring current in a wide range of systems.

With its quad-channel architecture, the INA4181A1QPWRQ1 is capable of simultaneously measuring multiple currents, which is particularly useful in complex automotive systems where space and power are at a premium. Each channel has a corresponding output, enabling the device to provide real-time current measurements across several circuits.

The device features a common-mode voltage range from -14V to +80V, and it can sense currents across shunt resistors over a wide input voltage range. This flexibility allows it to be used in diverse applications, from battery management systems to motor control and power management.

The INA4181A1QPWRQ1 boasts a low offset voltage and zero-drift architecture, ensuring high accuracy over time and temperature variations. This precision is critical in applications where current measurement is vital for performance and safety, such as in electric and hybrid vehicles.

Built with the automotive environment in mind, the INA4181A1QPWRQ1 is AEC-Q100 qualified, meaning it meets the stringent requirements of automotive quality standards. It is also designed to handle the harsh conditions typical of automotive applications, such as temperature extremes and electrical transients.

The device comes in a small TSSOP-16 package, which is ideal for space-constrained applications. Additionally, it is optimized for low power consumption, an important consideration for battery-powered systems.

Overall, the INA4181A1QPWRQ1 is an excellent choice for designers looking for a robust, accurate, and efficient solution for current sensing in automotive and industrial applications. Its combination of features ensures reliable performance in the most demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3205 $52.8200
95+ $1.0835 $102.9325
145+ $1.0497 $152.2065
200+ $1.0158 $203.1600
255+ $0.9820 $250.4100
345+ $0.8804 $303.7380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,940 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess